The MC10H123FNG is a high-performance integrated circuit from ON Semiconductor, renowned for its exceptional quality and reliability in the semiconductor industry. This device is part of the 10H series of high-speed logic gates, which are designed to operate with a power supply range of 4.5V to 5.5V, making them perfect for a wide range of digital applications.
Key Features
- Logic Type: Triple Line Receiver
- Number of Circuits: 3
- Package / Case: PLCC-20
- Mounting Type: Surface Mount
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: 0°C to 70°C
- Propagation Delay: Fast propagation times for high-speed applications
The MC10H123FNG is specifically tailored for high-speed digital systems. It features three independent line receivers that provide the necessary interface between the physical layer and the data processing layer. Each receiver is capable of translating differential input signals to proper logic levels, ensuring signal integrity and minimizing the risk of data corruption.
Applications
This versatile component is widely used in telecommunications, data processing, and other high-speed digital systems where signal integrity is paramount. Its robust design and fast propagation times make it an ideal choice for:
- High-speed data transmission
- Networking equipment
- Signal conversion and processing
- Computing interfaces
- Industrial control systems
The MC10H123FNG is delivered in a PLCC-20 package, which is suitable for surface mounting, providing a compact and efficient solution for printed circuit board (PCB) designs. Its operating temperature range of 0°C to 70°C ensures stable performance across various environmental conditions.
ON Semiconductor's commitment to high quality and performance is reflected in the MC10H123FNG, making it a reliable and essential component for designers and engineers looking to develop or maintain high-speed digital systems with confidence.