EN
  • EN
  • DE

DS1990A-F5+

Part No DS1990A-F5+
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON SERIAL NUMBER F5 / Serial Number iButton 2-Pin F5 MicroCan
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Status Active
Memory Type ROM
Memory Size 8B
Win Source Part Number 090095-DS1990A-F5+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS1990A
Introduction Date August 19, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1990A-F5+ CAD Model

Description

The DS1990A-F5+ is a robust and versatile iButton® device from Maxim Integrated. This compact, portable device offers a unique solution for data storage and transfer through its 1-Wire® interface, which allows for simple and efficient communication with a host system. The DS1990A-F5+ is encased in a durable stainless steel container, ensuring it can withstand harsh environments and resist physical damage, making it an ideal choice for a wide range of applications.

Key Features:

  • Digital Identification: This iButton device provides a guaranteed unique 64-bit registration number, which ensures that no two devices are alike. This feature is crucial for applications requiring a reliable method of identification for access control, asset tracking, and more.
  • Durable Construction: The DS1990A-F5+ is built to last, with its stainless steel casing providing protection against external elements. It is water-resistant, crush-proof, and can operate in extreme temperatures ranging from -40°C to +85°C.
  • Easy-to-Use: The iButton's simple touch-and-go interface allows for easy data transfer. Just touching the device to any standard iButton probe provides the necessary connection for communication, making it user-friendly and efficient.
  • High Compatibility: The device is compatible with any system that has a 1-Wire interface, offering a versatile solution for systems that require secure and reliable identification.

Applications:

  • Access Control Systems
  • Asset Tracking
  • Work-In-Progress Tracking
  • Tool Management
  • Inventory Control

The DS1990A-F5+ represents Maxim Integrated's commitment to providing secure and reliable solutions for a multitude of identification and tracking needs. Its combination of unique identification, durability, and ease of use make it an essential component for businesses and organizations looking to enhance their operational efficiency and security.

You May Also Be Interested in

HARTING
CONN PLUG BLADE PWR 4POS EDGE MT
Need more? Email Us
TE Connectivity
CONN RCPT HD 160POS PCB
Need more? Email Us
Vishay
CONN PLUG RACK & PNL 11P PNL MT
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD 80POS
Need more? Email Us
Renesas Electronics America
89HT0832P PCIE RETIMER
Lowest to $324.6269
TE Connectivity
CONN RCPT MULTI-BEAM 48POS PCB
Need more? Email Us
TE Connectivity
CONN HEADER FUTUREBUS 96POS PCB
Need more? Email Us
3M
CONN RCPT FUTUREBUS+ 24P EDGE MT
Need more? Email Us
TE Connectivity
CONN HEADER IMPACT 120POS PCB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9126 $50.8638
32+ $3.2103 $102.7296
49+ $3.1100 $152.3900
67+ $3.0097 $201.6499
86+ $2.9094 $250.2084
116+ $2.6084 $302.5744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess