EN
  • EN
  • DE

DS1920-F5+

Part No DS1920-F5+
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON TEMPERATURE F5 / Temperature IButton Serial Interface 2-Pin F5 MicroCan
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Series iButton
Memory Type EEPROM
Memory Size 2B
Win Source Part Number 773181-DS1920-F5+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1920-F5+
Introduction Date August 16, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1920-F5+ CAD Model

Description

Maxim Integrated DS1920-F5+ iButton Temperature Logger

The Maxim Integrated DS1920-F5+ is a highly reliable and versatile iButton temperature logger designed for a wide range of temperature monitoring applications. This compact, durable device is encased in a stainless steel can, providing a rugged solution that can withstand harsh environments, making it ideal for use in industrial, commercial, and even personal applications.

The DS1920-F5+ offers a unique combination of durability and precision, with the ability to measure temperatures ranging from -55°C to +100°C with an accuracy of ±0.5°C. Its high-resolution temperature data is stored directly on the device, which can then be easily accessed by connecting the iButton to a PC or microcontroller via the 1-Wire interface. This interface allows for simple and efficient data communication with minimal wiring, making the DS1920-F5+ both cost-effective and easy to integrate into existing systems.

One of the standout features of the DS1920-F5+ is its user-programmable alarm thresholds. Users can set upper and lower temperature limits, and the device will trigger an alarm when these thresholds are breached. This feature is critical for applications where maintaining specific temperature conditions is essential, such as in food storage, pharmaceuticals, or climate-sensitive research.

The iButton form factor of the DS1920-F5+ makes it extremely versatile for deployment. It can be mounted on almost any surface, including containers, pallets, or even directly onto machinery or equipment. Additionally, its small size and weight allow for unobtrusive placement and minimal impact on the monitored environment.

With its robust design, the DS1920-F5+ is resistant to water, dust, and shock, ensuring reliable performance in outdoor or industrial settings where exposure to the elements is a concern. The device also boasts a long battery life, providing long-term, maintenance-free operation.

In summary, the Maxim Integrated DS1920-F5+ iButton temperature logger is an excellent choice for anyone in need of a dependable, easy-to-use device for accurate temperature monitoring and data logging. Its robust construction, precision, and versatility make it a valuable tool for a multitude of temperature-sensitive applications.

You May Also Be Interested in

Amphenol Aerospace Operations
BRUSH CONN
Need more? Email Us
EDAC Inc.
CONN PLUG RACK & PNL 38P PNL MT
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 16POS EDGE MT
Need more? Email Us
Positronic
BACKPLANE
Lowest to $24.7389
TE Connectivity
CONN HEADER IMPACT 90POS PCB
Need more? Email Us
JAE Electronics
CONN RCPT RACK & PANEL 2P PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HD 100POS PCB
Need more? Email Us
TE Connectivity
CONN HEADER FUTUREBUS 96POS PCB
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $329.8508

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess