EN
  • EN
  • DE

TCA325A

Part No TCA325A
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 359872-TCA325A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA325A CAD Model

Description

The TCA325A is an integrated circuit manufactured by Infineon Technologies, primarily used as a phase control circuit in various industrial and consumer applications. This IC is designed to regulate the power supplied to a load by controlling the phase angle of the AC voltage waveform. It is commonly used in light dimmers, motor speed controllers, and temperature control systems.

Applications:

  • Light Dimmers: Controls the intensity of incandescent and some LED lights.
  • Motor Speed Controllers: Adjusts the speed of AC motors.
  • Temperature Control Systems: Regulates the temperature of heating elements.
  • Industrial Process Control: Used in various industrial applications requiring precise power control.

Features:

  • Phase Control: Precisely adjusts the phase angle of the AC voltage.
  • Zero-Voltage Switching: Reduces switching noise and extends component life.
  • Adjustable Firing Angle: Allows fine-tuning of the power output.
  • Hysteresis Control: Prevents oscillations and ensures stable operation.
  • Synchronization Capability: Can be synchronized with the AC line frequency.

Benefits:

  • Precise Power Control: Provides accurate control over the power delivered to the load.
  • Reduced Energy Consumption: Optimizes power usage for energy efficiency.
  • Extended Component Life: Zero-voltage switching minimizes stress on components.
  • Improved System Stability: Hysteresis control ensures smooth and stable operation.
  • Versatile Application: Suitable for a wide range of power control applications.

Additional Details:

The TCA325A typically operates with a single power supply and incorporates internal circuitry to provide stable and reliable performance. It is designed to interface seamlessly with triacs or other switching devices to control the AC power. The device includes built-in protection features to prevent damage from overvoltage or overcurrent conditions, ensuring long-term reliability. Detailed electrical characteristics, such as firing angle range, input impedance, and output impedance, are available in the datasheet, providing engineers with the necessary information for effective integration and optimization within their designs. Furthermore, the device is designed to minimize electromagnetic interference (EMI), ensuring compatibility with other electronic devices in the system.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess