EN
  • EN
  • DE

DS89C420-MCL

Part No DS89C420-MCL
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 40-PDIP
Manufacturer Maxim Integrated
Series 89C
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name DS89C420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917480-DS89C420-MCL
Ultra Librarian 3D Model Ultra Librarian DS89C420-MCL CAD Model

Description

Maxim Integrated DS89C420-MCL High-Speed Microcontroller

The DS89C420-MCL from Maxim Integrated is a state-of-the-art high-speed microcontroller that offers an optimal combination of performance, efficiency, and ease of use. Designed to meet the demanding needs of modern embedded systems, this microcontroller is an ideal choice for applications requiring fast processing and low power consumption.

At the heart of the DS89C420-MCL is an advanced 8-bit core that operates at a maximum clock frequency of up to 33MHz, providing exceptional processing speeds that are several times faster than conventional 8051 devices. This impressive performance is achieved through a pipelined architecture that allows the device to execute most instructions in just one or two clock cycles, significantly improving the efficiency of program execution.

The DS89C420-MCL features 64KB of flash memory, providing ample space for program storage. This in-system programmable flash memory ensures easy firmware updates, making it simple for developers to upgrade applications and extend product lifecycles. Additionally, the microcontroller comes with 2KB of auxiliary RAM, which can be utilized for variable storage and stack operations.

Integrating a full-duplex serial UART, the DS89C420-MCL facilitates seamless serial communication, which is essential for interfacing with peripherals and other microcontrollers. Moreover, it includes three 16-bit timer/counters, a 12-bit high-speed PWM (Pulse Width Modulation) output, and a dedicated I²C bus interface, expanding its versatility in various control applications.

With its multiple power-saving modes, including idle and power-down modes, the DS89C420-MCL is particularly suitable for battery-powered devices where energy efficiency is crucial. Its robust design also features a watchdog timer, which helps prevent system lock-ups and ensures reliable operation over time.

The DS89C420-MCL's 44-pin PLCC (Plastic Leaded Chip Carrier) package makes it compact, while still providing enough I/O lines for most applications. This, along with its wide operating voltage range from 2.7V to 5.5V, makes it a flexible solution for a broad range of industrial, consumer, and communication applications.

Overall, the DS89C420-MCL microcontroller from Maxim Integrated is an excellent choice for developers looking for a high-speed, feature-rich, and reliable microcontroller for their next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess