EN
  • EN
  • DE

DS89C450-QNG+

Part No DS89C450-QNG+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description Ultra-High-Speed Flash Microcontrollers Offer In-Application Programmable Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PLCC
Core Architecture 8051
Lead Free Lead Free
Number of Pins 44
Number of Timers/Counters 3
Number of UART Channels 2
RAM Size 1 kB
RoHS Compliant
Win Source Part Number 1229182-DS89C450-QNG+
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS89C450-QNG+ CAD Model

Description

Maxim Integrated DS89C450-QNG+ Microcontroller

The DS89C450-QNG+ is a high-performance, 8-bit microcontroller from Maxim Integrated, designed to offer an optimal solution for demanding control applications. This powerful MCU is based on the legacy 8051 architecture, providing a familiar development environment while enhancing the core with modern features to meet contemporary design requirements.

With an integrated 64KB Flash memory, the DS89C450-QNG+ provides ample space for complex programs and software stacks. This flash memory is also in-system programmable (ISP), allowing for easy updates and modifications to the firmware post-deployment, a crucial feature for maintaining and upgrading applications without the need for extensive hardware changes.

The device operates at high speeds, up to 33MHz, which is several times faster than the standard 8051 microcontrollers. This increased clock speed allows for quicker data processing and improved overall system performance. The DS89C450-QNG+ also boasts a reduced instruction cycle time, which further accelerates its execution capabilities.

Connectivity is a strong suit for the DS89C450-QNG+. It includes multiple serial interfaces, including full-duplex serial ports and a dedicated I2C bus. These interfaces enable the microcontroller to communicate with a variety of peripherals and other microcontrollers, making it an ideal choice for systems that require complex data exchanges or networking capabilities.

The microcontroller is equipped with a wide range of I/O ports and timers, which are essential for handling various input and output operations. The timers can be used for precise event counting, signal timing, and the generation of PWM signals, which are vital for controlling motors, lighting, and other actuator-based systems.

Designed with power efficiency in mind, the DS89C450-QNG+ features power management modes such as idle and power-down modes, which help in reducing power consumption when the microcontroller is not in active use. This makes it suitable for battery-operated devices where power conservation is critical.

In summary, the Maxim Integrated DS89C450-QNG+ microcontroller is a robust and versatile choice for developers looking for a high-speed, feature-rich MCU based on the 8051 architecture. Its combination of memory, speed, connectivity, and power efficiency makes it an excellent choice for a wide array of embedded systems and applications.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess