EN
  • EN
  • DE

DS89C450-QNL+

Part No DS89C450-QNL+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description 8051 89C Microcontroller IC 8-Bit 33MHz 64KB (64K x 8) FLASH 44-PLCC (16.59x16.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 33 µs
Case / Package PLCC
Core Architecture 8051
Data Bus Width 8 b
Frequency 33 MHz
Height 3.69 mm
Interface EBI/EMI, UART, USART
Lead Free Lead Free
Length 16.66 mm
Max Frequency 33 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 64 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of I/Os 32
Number of Pins 44
Number of Programmable I/O 4
Number of Timers/Counters 3
Number of UART Channels 2
Operating Supply Voltage 5 V
Oscillator Type External
Peripherals WDT
Radiation Hardening No
RAM Size 1 kB
REACH SVHC Unknown
RoHS Compliant
Watchdog Timer Yes
Width 16.66 mm
Win Source Part Number 1184134-DS89C450-QNL+
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS89C450-QNL+ CAD Model

Description

Maxim Integrated DS89C450-QNL+ Product Overview

The Maxim Integrated DS89C450-QNL+ is a high-performance microcontroller that offers an optimal solution for demanding embedded control applications. This device is part of the 8051 family and is designed to execute instructions at twice the speed of the standard 8051 microcontroller, thanks to its efficient instruction pipeline. With its enhanced feature set and low-power consumption, the DS89C450-QNL+ is a versatile component for a wide range of applications including industrial control systems, telecommunications, and consumer electronics.

Key Features

  • High-Speed Architecture: The DS89C450-QNL+ operates with a fully static core, allowing system clock rates up to 33MHz, and an instruction cycle up to 12 times faster than the original 8051.
  • Expanded Memory: It comes with 64KB of in-system programmable (ISP) Flash memory, which facilitates easy firmware updates and provides ample space for complex programs.
  • Dual Data Pointers: To speed up data movement operations, it is equipped with dual data pointers that can be used to increase throughput during data transfer operations.
  • Flexible I/O: The microcontroller boasts four 8-bit I/O ports, three 16-bit timer/counters, and a full-duplex serial port, providing a wide array of options for interfacing with external devices.
  • Power Management: It features a power-saving idle mode and a power-down mode, which significantly reduce power consumption when the microcontroller is not in active use.

Package and Quality

The DS89C450-QNL+ is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The device is designed and manufactured to the highest quality standards, ensuring reliable performance in a variety of operating conditions.

Applications

With its robust capabilities, the DS89C450-QNL+ is ideal for complex and timing-critical tasks. It is widely used in automation systems, robotics, sensor networks, and other applications where efficient data processing and control are required. Its high integration level also makes it a preferred choice for reducing system complexity and cost in product designs.

Overall, the Maxim Integrated DS89C450-QNL+ microcontroller represents a powerful and flexible solution for designers looking to leverage the benefits of the 8051 architecture with modern enhancements for their next-generation embedded systems.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess