EN
  • EN
  • DE

DS9034PCXI+

Part No DS9034PCXI+
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822055-DS9034PCXI+
Ultra Librarian 3D Model Ultra Librarian DS9034PCXI+ CAD Model

Description

The DS9034PCXI+ is a state-of-the-art, nonvolatile (NV) controller chip designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This robust component is specifically engineered to provide reliable, long-term battery backup power to SRAM or real-time clocks, ensuring data retention and accurate timekeeping even during power loss events.

Key Features

  • Power Management: The DS9034PCXI+ offers an efficient power control circuit that automatically switches to the backup battery when the primary power supply is interrupted, seamlessly maintaining the operation of connected devices.
  • High Reliability: Its design prioritizes reliability, with built-in redundancy and self-checking mechanisms that guarantee consistent performance and data integrity.
  • Compact Form Factor: Encased in a compact, surface-mount PowerCap package, this NV controller is optimized for space-constrained applications without compromising on functionality.
  • Extended Temperature Range: The device operates effectively across a wide temperature range, making it suitable for various industrial and commercial environments.

Applications

The DS9034PCXI+ is versatile and can be used in multiple applications where data retention is critical. These include:

  • Embedded systems
  • Utility meters
  • Industrial equipment
  • Medical devices
  • Telecommunications infrastructure

Technical Specifications

With a focus on technical excellence, the DS9034PCXI+ boasts the following specifications:

  • Direct connection to SNAPHAT® top (to be ordered separately)
  • Removable battery to avoid soldering
  • Surface-mountable structure
  • Low-power CMOS

Maxim Integrated's commitment to quality ensures that the DS9034PCXI+ meets the highest standards of performance and durability. This NV controller chip is an essential component for any design requiring dependable nonvolatile memory backup.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess