EN
  • EN
  • DE
  • IT

DS9094FS+

Part No DS9094FS+
Manufacturer Maxim Integrated
Catalog Memory Connectors - PC Card Sockets
Description CONN IBUTTON CARD PUSH-PULL SMD / iButton PCB Clip 2-Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Maxim Integrated
Series iButton
Packaging Bulk
Card Type iButton
Number of Positions 2
Connector Type Retainer, Clip
Insertion, Removal Method Push In, Pull Out
Mounting SMD
Height Above Board 0.470" (11.94mm)
Contact Finish Gold
Win Source Part Number 773356-DS9094FS+
Popularity Medium
Supply and Demand Status Limited
Family Name DS9094F
Introduction Date October 11, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS9094FS+ CAD Model

Description

The DS9094FS+ from Maxim Integrated is a robust, cost-effective iButton® holder designed to provide a convenient surface mount solution for F5 MicroCan iButton devices. This holder allows for easy insertion and removal of iButtons, making it an ideal choice for applications where frequent data retrieval or updates are necessary.

Key Features:

  • Surface Mount Design: The DS9094FS+ is engineered to be mounted directly onto a printed circuit board, providing a secure and reliable connection for iButton devices.
  • Durability: Constructed with high-quality materials, this holder is designed to withstand harsh environments and repetitive use.
  • Compatibility: Specifically tailored for F5 MicroCan iButtons, it ensures a perfect fit and optimal electrical contact for data transfer and authentication tasks.
  • Easy to Use: The simple snap-in and snap-out mechanism facilitates quick insertion and removal of iButton devices without the need for additional tools.

Applications:

The DS9094FS+ is versatile and can be used across a wide range of applications, including:

  • Access control systems
  • Asset tracking and management
  • Work-in-progress tracking
  • Maintenance and service records
  • Electronic cash transactions

Technical Specifications:

Parameter Value Mounting Type Surface Mount Material High-temperature thermoplastic Compatibility F5 MicroCan iButtons

The DS9094FS+ is a testament to Maxim Integrated's commitment to providing innovative and reliable solutions for data storage and transfer. Its durable construction and ease of use make it an essential component for any system utilizing iButton technology.

You May Also Be Interested in

Hirose Electric Co Ltd
CONNECTOR
Lowest to $0.3469
Amphenol FCI
SMARTCARD CNR L26 F04 LF
Lowest to $0.9120
3M
CONN COMPACT FLASH CARD R/A SMD
Lowest to $2.2859
Molex, LLC
Lowest to $0.8797
Amphenol
CONN MICRO SD CARD PUSH-PUSH R/A
Need more? Email Us
Molex, LLC
Lowest to $0.4685
Amphenol FCI
CONN PCMCIA CARD PUSH-PUSH
Lowest to $11.5881
Amphenol FCI
SMART CARD CNR E02 LF
Need more? Email Us
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Lowest to $5.4784

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0596 $63.4172
16+ $7.4336 $118.9376
24+ $7.2013 $172.8312
33+ $6.9690 $229.9770
42+ $6.7367 $282.9414
56+ $6.0397 $338.2232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess