EN
  • EN
  • DE
  • IT

151130-0001

Part No 151130-0001
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case 0.38mmBLOCK
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
RoHS State Request Verification
Win Source Part Number 743478-151130-0001
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 151130-0001 CAD Model

Description

The 151130-0001 is a Memory Card Connector from Molex, specifically designed as a PC Card Socket. These connectors are used to interface PC Cards (formerly PCMCIA cards) with electronic devices, facilitating data transfer and storage capabilities. Molex is a well-known manufacturer of interconnect solutions, and their PC Card Sockets are designed for reliability and durability in various applications.

Applications:

  • Industrial PCs
  • Embedded systems
  • Data loggers
  • Medical devices
  • Networking equipment
  • Legacy devices supporting PCMCIA cards

Features:

  • PC Card (PCMCIA) interface
  • Durable construction
  • Reliable contact performance
  • Surface mount or through-hole mounting options (depending on specific configuration)
  • Ejector mechanism for easy card removal
  • Card polarization features to prevent incorrect insertion

Benefits:

  • Secure Connection: Provides a robust and secure connection for PC Cards, ensuring reliable data transfer.
  • Easy Card Insertion and Removal: The ejector mechanism simplifies card handling.
  • Durable Design: Designed for long-term use and reliability in demanding environments.
  • Protection Against Misinsertion: Polarization features prevent damage to the card and connector.
  • Versatile Mounting Options: Available in different mounting styles to suit various PCB designs.

Additional Details:

The Molex 151130-0001 PC Card Socket is engineered to meet the specifications of the PCMCIA standard. The connector's dimensions and pinout are standardized to ensure compatibility with PC Cards from different manufacturers. The materials used in the connector are selected for their durability and electrical conductivity, ensuring reliable performance over a wide range of operating conditions. The ejector mechanism is designed to withstand repeated use, and the card polarization features prevent accidental damage. Different variations may support different PC Card types (Type I, Type II, Type III).

The selection of a PC Card Socket involves considering the specific requirements of the application, including the type of PC Card to be supported, the mounting method, and the environmental conditions. Molex offers a range of PC Card Sockets with different features and performance characteristics to meet diverse application needs. Proper PCB layout and soldering techniques are important for ensuring reliable connector performance. Refer to Molex's product documentation for detailed specifications and application guidelines. As PCMCIA technology is largely legacy now, these connectors are typically used for maintaining or interfacing with older equipment.

You May Also Be Interested in

Molex, LLC
8 (6 + 2) Position Card Connector Secure Digital - microSD Surface Mount, Right Angle Gold
Lowest to $0.8119
Molex, LLC
8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold
Lowest to $4.9263
Molex, LLC
CONN SIM CARD HINGED TYPE R/A
Lowest to $4.1786
Molex, LLC
Lowest to $0.8797
Molex, LLC
8 Position Card Connector Secure Digital - microSD Surface Mount, Right Angle Gold
Need more? Email Us
TE Connectivity
CONN MEMORY STICK CARD PUSH-PUSH
Lowest to $2.4527
Molex, LLC
50 Position Card Connector CompactFlash Surface Mount, Right Angle Tin-Lead
Need more? Email Us
Molex, LLC
Need more? Email Us
Amphenol
CONN SD CARD PUSH-PUSH SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4685 $65.5900
340+ $0.3845 $130.7300
525+ $0.3725 $195.5625
720+ $0.3605 $259.5600
930+ $0.3485 $324.1050
1,245+ $0.3125 $389.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess