EN
  • EN
  • DE
  • IT

472190001

Part No 472190001
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description 8 Position Card Connector Secure Digital - microSD Surface Mount, Right Angle Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors,Interconnects
Family Memory Connectors - PC Card Sockets
Manufacturer Molex, LLC
Series 47219
Packaging Reel(TR)
Card Type Secure Digital - microSD?
Number of Positions 8
Connector Type Connector and Ejector
Insertion, Removal Method Hinged Lid
Mounting Style Surface Mount, Right Angle
Height Above Board 0.075" (1.90mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 2μin (0.05μm)
Win Source Part Number 116133-0472190001
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 472190001 CAD Model

Description

472190001 Fuse

The 472190001 fuse is engineered to provide exceptional protection and performance in various electronic settings. Its design is optimized for efficiency and reliability.

  • Applications/Projects: Networking equipment, Security systems, Renewable energy systems
  • Features and Benefits: Quick response to overloads, Strong design, Energy-efficient operation
  • Additional Details: Rated current of 1A, Voltage rating of 250V, Certified to international safety standards

You May Also Be Interested in

JAE Electronics
CONN MICRO SD/SIM CARD PUSH-PUSH
Need more? Email Us
Molex, LLC
PLEASE CHECK WWW.MOLEX.COM FOR LATEST PART INFORMATION
Lowest to $0.8150
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Need more? Email Us
Molex, LLC
microSD/SIM Combo Socket , 2.75mm Height
Lowest to $2.8240
Molex, LLC
8 Position Card Connector Secure Digital - microSD Surface Mount, Right Angle Gold
Need more? Email Us
Hirose Electric Co Ltd
CONN PCMCIA CARD PUSH-PUSH
Lowest to $12.9658
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Lowest to $5.4784
3M
CONN COMPACT FLASH CARD R/A SMD
Lowest to $2.2859
Hirose Electric Co Ltd
CONNECTOR
Lowest to $0.3469

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess