EN
  • EN
  • DE

DS9098P-C01+

Part No DS9098P-C01+
Manufacturer Maxim Integrated
Catalog Memory Connectors - PC Card Sockets
Description CONN IBUTTON CARD PUSH-PULL SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Card Type iButton
Number of Positions 2
Connector Type Retainer
Insertion, Removal Method Push In, Pull Out
Mounting Style SMD
Height Above Board 0.320" (8.12mm)
Contact Finish Tin
Manufacturer Pack Quantity 220
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812120-DS9098P-C01+
Ultra Librarian 3D Model Ultra Librarian DS9098P-C01+ CAD Model

Description

Maxim Integrated DS9098P-C01+ iButton Holder

The DS9098P-C01+ from Maxim Integrated is an innovative iButton holder designed to provide a secure and reliable connection for iButton devices. This holder is part of the robust family of accessories that support the unique touch-and-go iButton system, which is widely used for applications in access control, asset tracking, and data logging.

The DS9098P-C01+ holder is meticulously engineered to ensure a consistent contact with iButton devices. Its design features a durable snap-in mechanism that allows for easy insertion and removal of iButtons, making it convenient for users who need to manage multiple iButtons with speed and efficiency. The holder is composed of high-quality materials, ensuring longevity and resistance to wear and tear in various environments.

One of the key advantages of the DS9098P-C01+ is its versatility. It can be mounted on a printed circuit board (PCB) or used in a panel-mount configuration, providing flexibility for system designers and end-users. This makes it an ideal solution for a broad range of applications, from industrial control systems to personal identification.

The holder's compact design does not compromise its performance. It maintains a reliable electrical connection through its solid contacts, which are designed to minimize resistance and provide a stable interface for data transfer. The DS9098P-C01+ is compatible with the F5 MicroCan iButton form factor, allowing it to work seamlessly with any iButton that shares this design.

Maxim Integrated's commitment to quality is evident in the DS9098P-C01+ iButton holder. It is a testament to their dedication to providing components that meet the high standards required by today's technological solutions. Whether used in harsh industrial settings or in everyday consumer applications, the DS9098P-C01+ is an excellent choice for those seeking a reliable and user-friendly iButton holder.

For more technical specifications, application notes, and support, users can visit the Maxim Integrated website or contact their local Maxim Integrated distributor. The DS9098P-C01+ is not just a product; it's a part of a larger ecosystem designed to streamline and secure the interactions between electronic devices and their users.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $1.4117
JAE Electronics
CONN MICRO SD/SIM CARD PUSH-PUSH
Need more? Email Us
JAE Electronics
CONN SIM/SAM CARD PUSH-PUSH R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $4.1785
3M
CONN COMPACT FLASH CARD R/A SMD / Conn Compact Flash Card HDR 50 POS 0.635mm Solder RA SMD 0.5A T/R
Need more? Email Us
JST Sales America Inc.
CONN SMART CARD 8POS
Need more? Email Us
Hirose Electric Co Ltd
CONN PCMCIA CARD PUSH-PUSH
Lowest to $11.5766
Amphenol FCI
SM CNR E02 SMT LF EX CYL
Lowest to $4.2328
TE Connectivity
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
C&K Components
CONN CARD PUSH-PULL R/A SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess