The EBL2012DR68K is a high-performance inductor designed and manufactured by Maxim Integrated, a company known for its innovative and reliable electronic components. This inductor stands out for its compact footprint, energy efficiency, and robust performance, making it an ideal choice for a wide range of applications, including power supplies, LED drivers, and RF signal processing.
Key Features
- Inductance Value: The EBL2012DR68K offers an inductance of 680nH, providing excellent filtering capabilities for electronic circuits.
- High Current Rating: This inductor is designed to handle a substantial amount of current without saturation, ensuring stable performance under varying load conditions.
- Low DC Resistance: Minimizing power losses is crucial, and the EBL2012DR68K achieves this with a low DC resistance, which enhances overall efficiency.
- Operating Temperature Range: With an operating temperature range of -40°C to +125°C, this inductor can reliably perform in a wide array of environmental conditions.
- Shielded Construction: The shielded design of the EBL2012DR68K helps to reduce electromagnetic interference (EMI), ensuring cleaner signals and reduced noise in electronic systems.
- Surface Mount Design: The surface mount configuration of this inductor allows for easy integration into modern PCB designs, facilitating automated assembly processes.
Applications
The EBL2012DR68K inductor by Maxim Integrated is versatile and can be used in various applications. Its high current capability and low resistance make it suitable for power management in portable devices, while its compact size is perfect for space-constrained applications. Additionally, its robustness in handling temperature variations and EMI makes it an excellent choice for automotive electronics, industrial control systems, and telecommunication infrastructure.
Conclusion
Maxim Integrated's EBL2012DR68K inductor is a testament to the company's commitment to quality and performance. Whether you are designing a power converter, fine-tuning an RF circuit, or developing a sophisticated control system, this inductor provides a reliable and efficient solution that meets the demands of modern electronic devices.