EN
  • EN
  • DE

ICL7129ACPL-2

Part No ICL7129ACPL-2
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DISPLAY DRIVER 4.5DIGIT 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type Display Driver
Number of Channels 1
Resolution (Bits) 4.5 Digit
Voltage Supply Source Single Supply
Voltage - Supply 6V ~ 14V
Temperature Range - Operating 0°C ~ 70°C
Base Product Number ICL7129A
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847244-ICL7129ACPL-2
Ultra Librarian 3D Model Ultra Librarian ICL7129ACPL-2 CAD Model

Description

Maxim Integrated ICL7129ACPL-2 Precision Analog-to-Digital Converter

The ICL7129ACPL-2 is a highly precise analog-to-digital converter (ADC) component designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This ADC is tailored for applications requiring high accuracy and resolution, making it an ideal choice for instrumentation, medical devices, and process control systems.

The ICL7129ACPL-2 boasts a 4.5-digit resolution, which translates to a count of up to 19999. This high level of resolution ensures that the device can detect even the smallest changes in the input signal, providing users with detailed and accurate measurements. With its integrated features, this ADC is capable of delivering stable and reliable performance even in the most demanding applications.

One of the standout features of the ICL7129ACPL-2 is its dual-slope integration method. This technique is known for its immunity to noise, which is essential for maintaining the integrity of the signal conversion process in noisy environments. The dual-slope method also contributes to the excellent linearity of the converter, resulting in precise and consistent readings.

The ICL7129ACPL-2 includes an on-chip oscillator, reference, and display driver, which simplifies the design process by reducing the number of external components required. This integration not only saves space on the PCB but also minimizes the overall cost of the system. The device operates on a single power supply, further simplifying the power management within the system.

For ease of integration into various systems, the ICL7129ACPL-2 comes in a 40-pin DIP (Dual In-line Package), ensuring compatibility with standard breadboards and sockets. This packaging allows for quick prototyping and testing, accelerating the development cycle for products incorporating this ADC.

In summary, the Maxim Integrated ICL7129ACPL-2 is a versatile and precise ADC that offers exceptional performance for a wide range of high-resolution measurement applications. Its integrated features and ease of use make it a valuable component for engineers looking to develop accurate and reliable electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess