EN
  • EN
  • DE

ICL7129ACPL+

Part No ICL7129ACPL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DISPLAY DRIVR 4.5DIGIT 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Display Driver
Number of Channels 1
Resolution (Bits) 4.5 Digit
Voltage Supply Source Single Supply
Voltage - Supply 6V ~ 14V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number ICL7129
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1064022-ICL7129ACPL+
Ultra Librarian 3D Model Ultra Librarian ICL7129ACPL+ CAD Model

Description

Maxim Integrated ICL7129ACPL+

The ICL7129ACPL+ from Maxim Integrated is a high-precision analog-to-digital converter (ADC) that offers a robust feature set for demanding measurement applications. This integrated circuit is designed to provide users with accurate and reliable digital representations of analog signals, making it an ideal choice for precision measurement systems in industrial, medical, and scientific equipment.

The ICL7129ACPL+ boasts a 4.5-digit resolution, which allows it to deliver fine detail in its readings, ensuring that even the smallest changes in the analog signal are captured. This precision is coupled with a dual-slope integration ADC that provides a slow and noise-immune conversion process, leading to stable and accurate results even in environments with high levels of electrical noise or interference.

One of the key features of the ICL7129ACPL+ is its on-chip digital calibration. This functionality simplifies the calibration process, allowing for in-system adjustments without the need for external calibration equipment. This not only saves time but also ensures that the device can maintain its accuracy over time and under varying environmental conditions.

The device also includes a multiplexed BCD (binary-coded decimal) output, which makes interfacing with digital readouts and other digital systems straightforward. This feature simplifies the design of systems that require digital displays or direct digital processing of the measurement results.

Furthermore, the ICL7129ACPL+ operates over a wide power supply range, accommodating various application requirements. It also features low power consumption, which is critical for battery-powered or energy-sensitive applications. The integration of a low-battery detector within the chip alerts the system to power deficiencies, ensuring that measurements remain reliable even as the power supply diminishes.

In summary, the Maxim Integrated ICL7129ACPL+ is a versatile and precise ADC that offers a high level of integration, making it a top choice for engineers and designers looking to incorporate accurate analog-to-digital conversion in their systems. Its combination of precision, noise immunity, and ease of use makes it an excellent component for a wide array of precision measurement applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess