EN
  • EN
  • DE

ICL7135CMH

Part No ICL7135CMH
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 4.5 DIGIT W/BCD MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Display Driver
Resolution (Bits) 4.5 Digit
Voltage Supply Source Single Supply
Supply Voltage - Operating 4 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-MQFP (10x10)
Win Source Part Number 068405-ICL7135CMH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7135CMH CAD Model

Description

Maxim Integrated ICL7135CMH Precision ADC

The ICL7135CMH is a high-performance, 4.5-digit, dual-slope integrating analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital conversion of analog signals. This precision ADC is an ideal choice for a wide range of applications that require accurate and stable digital representations of analog inputs, such as digital multimeters, industrial process controls, and precision instrumentation.

With its integration of a multiplexer, high-precision voltage reference, and clock circuitry, the ICL7135CMH simplifies system design and reduces external component count, providing a cost-effective and compact solution for demanding measurement tasks. The device boasts a high level of integration, making it a versatile choice for designers looking to implement an ADC with minimal external components.

The ICL7135CMH features a maximum resolution of 100,000 counts, allowing it to detect minute changes in the input signal. Its dual-slope conversion technique ensures excellent noise rejection and stability, making it highly reliable in environments with fluctuating temperatures or electrical noise. The ADC operates over a wide supply voltage range, accommodating various power supply specifications and ensuring compatibility with different system designs.

With its built-in overrange and underrange indicators, the ICL7135CMH provides immediate feedback on signal conditions, assisting in the prevention of measurement errors. The device also includes an auto-zero function, which corrects for offset errors, ensuring accurate readings over time and temperature variations.

Communication with microprocessors or digital systems is straightforward, thanks to the ICL7135CMH's simple digital interface. The device outputs its digital conversion results in a BCD (Binary-Coded Decimal) format, which is easily interfaced with a wide range of digital systems without the need for complex conversion algorithms.

In summary, the Maxim Integrated ICL7135CMH ADC offers a high degree of precision and ease of integration for designers looking to incorporate accurate analog-to-digital conversion in their systems. Its robust feature set and compact design make it an excellent choice for precision measurement applications.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7949 $65.3847
7+ $17.8829 $125.1803
10+ $17.3250 $173.2500
14+ $16.7660 $234.7240
18+ $16.2070 $291.7260
24+ $14.5299 $348.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess