EN
  • EN
  • DE

TAS5101IDAPRG4

Part No TAS5101IDAPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 15W D 32HTSSOP / Audio Amp Speaker 2-CH Stereo 15W Class-AB 32-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Equibit
Packaging Reel package
Part Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 4 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 32-HTSSOP
Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 796308-TAS5101IDAPRG4
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Family Name TAS5101
Introduction Date June 01, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TAS5101IDAPRG4 CAD Model

Description

The TAS5101IDAPRG4 is a high-fidelity digital audio PWM processor from Texas Instruments, renowned for its exceptional performance in audio applications. This advanced product is an integral component for developers and manufacturers looking to produce top-tier audio systems with crystal-clear sound quality.

Key Features

  • High Performance: With a PWM output stage that delivers high-quality audio reproduction, the TAS5101IDAPRG4 ensures minimal distortion and noise, providing an immersive listening experience.
  • Digital Audio Interface: The device supports a wide range of digital audio input formats, including I²S and left-justified data, making it highly versatile and easy to integrate with various digital audio sources.
  • Efficiency: The TAS5101IDAPRG4 is designed for efficiency, with a Class-D architecture that reduces power consumption and heat generation, making it ideal for compact audio systems that require energy efficiency.
  • Advanced Modulation Schemes: It utilizes advanced modulation schemes that allow for high-resolution audio playback and support for multiple sampling rates, catering to audiophiles and professional audio setups.

Applications

This digital audio PWM processor is suitable for a variety of applications, including but not limited to:

  • High-end audio/video receivers
  • Digital integrated amplifiers
  • Professional audio systems
  • Active speakers and soundbars
  • Automotive sound systems

Technical Specifications

The TAS5101IDAPRG4 operates over a wide power supply range and features built-in error detection and protection circuits. Its thermal performance is optimized for reliability, ensuring stable operation under various conditions.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TAS5101IDAPRG4 is manufactured under strict quality control standards, ensuring long-term reliability and performance for critical audio applications.

Ordering and Packaging

The TAS5101IDAPRG4 comes in a 32-HTSSOP (PowerPAD) package, designed for optimal thermal and electrical performance. It is available for ordering through Texas Instruments' network of distributors, ensuring global availability and support.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess