EN
  • EN
  • DE

ICL7611DESA

Part No ICL7611DESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / Single/Dual/Triple/Quad Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.6V/μs
Gain Bandwidth Product 1.4MHz
Current - Input Bias 1pA
Voltage - Input Offset 15mV
Current - Supply 1mA
Voltage - Supply, Single/Dual (±) 2V ~ 16V, ±1V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series ICL7611
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814362-ICL7611DESA
Ultra Librarian 3D Model Ultra Librarian ICL7611DESA CAD Model

Description

Maxim Integrated ICL7611DESA Precision Op-Amp

The ICL7611DESA from Maxim Integrated is a high-performance, CMOS operational amplifier that combines the low power consumption of CMOS with the precision and speed of a bipolar op-amp. This device is specifically designed for battery-powered and portable applications, where extended battery life is paramount. The ICL7611DESA operates from a single supply voltage, which can range from 2V to 16V, or dual supplies of ±1V to ±8V, making it highly versatile for various electronic circuits.

With its low input bias current, typically 10pA, and very low input offset voltage, typically 1mV, the ICL7611DESA offers a high degree of accuracy. These characteristics make it ideal for precision analog applications such as sensor signal conditioning, data acquisition systems, and battery-operated equipment. The device also features a high input impedance, ensuring minimal loading on the signal source.

The ICL7611DESA provides a high open-loop gain and a common-mode rejection ratio (CMRR) which ensures excellent linearity and low noise performance. The device's bandwidth and slew rate are optimized for low-frequency applications, providing a stable and responsive operation. These features, along with its ability to operate at low voltages, make the ICL7611DESA an excellent choice for portable medical devices, consumer electronics, and other critical applications where power efficiency and accuracy are required.

Maxim Integrated has packaged the ICL7611DESA in a space-saving 8-pin SOIC package, which is suitable for high-density PCB layouts. The op-amp's pin configuration is industry-standard, which allows for easy integration into existing designs or for use as a drop-in replacement for less efficient op-amps. Furthermore, the robust design of the ICL7611DESA ensures reliable performance over a wide temperature range, making it a suitable choice for industrial and automotive applications.

In summary, the ICL7611DESA from Maxim Integrated is a precision operational amplifier that offers an excellent balance of power efficiency, precision, and versatility, suitable for a wide array of applications where space and power are at a premium.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess