EN
  • EN
  • DE

ICL7665ACPA+

Part No ICL7665ACPA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT DETEC DUAL OVR/UND 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active High
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 125331-ICL7665ACPA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICL7665ACPA+ CAD Model

Description

Maxim Integrated ICL7665ACPA+ Overview

The ICL7665ACPA+ is a robust voltage monitoring device designed by Maxim Integrated to provide a reliable solution for electronic systems that require voltage supervision. This precision voltage monitor is specifically crafted to safeguard against overvoltage and undervoltage conditions, ensuring that your circuits operate within their intended voltage thresholds.

Key Features

  • Dual Voltage Monitoring: The ICL7665ACPA+ is capable of monitoring two voltage thresholds, making it versatile for various applications. It can detect both overvoltage and undervoltage conditions simultaneously.
  • Adjustable Thresholds: Users can set the voltage thresholds according to their specific needs, providing flexibility and precision for a wide range of applications.
  • Low Power Consumption: With its design optimized for low power consumption, this device is ideal for battery-operated and energy-efficient systems.
  • High Accuracy: The ICL7665ACPA+ offers high accuracy in voltage monitoring, ensuring reliable performance and protection for your electronic circuits.
  • Wide Operating Voltage Range: It supports a broad operating voltage range, making it suitable for monitoring various supply voltages in different electronic devices.
  • Fast Response Time: The device responds quickly to voltage variations, providing prompt action when voltage levels fall outside the set thresholds.

Applications

The ICL7665ACPA+ is ideal for a variety of applications, including:

  • Power supply monitoring
  • Battery chargers and backup systems
  • Automotive systems
  • Portable electronic devices
  • Microprocessor/microcontroller systems

Package and Quality

Encased in a DIP-8 package, the ICL7665ACPA+ is designed for easy integration into your PCB layout. Maxim Integrated ensures high-quality production standards, providing a reliable and durable voltage monitoring solution for your critical applications.

In conclusion, the ICL7665ACPA+ from Maxim Integrated is a comprehensive voltage monitoring device that offers precision, flexibility, and reliability. Its dual threshold detection and fast response time make it an essential component for safeguarding electronic systems against harmful voltage conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess