EN
  • EN
  • DE

ICL7665ESA

Part No ICL7665ESA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Monitor
Number of Voltages Monitored 2
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ICL7665
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 600729-ICL7665ESA
Ultra Librarian 3D Model Ultra Librarian ICL7665ESA CAD Model

Description

Maxim Integrated ICL7665ESA Overview

The ICL7665ESA from Maxim Integrated is a versatile and reliable chip designed to monitor voltage levels in a variety of electronic applications. This integrated circuit is particularly useful in providing protection for systems by detecting overvoltage and undervoltage conditions, ensuring that the connected components operate within their safe voltage ranges.

Key Features

  • Dual Voltage Monitor: The ICL7665ESA features two precision voltage detectors, making it capable of monitoring both positive and negative voltage levels.
  • Adjustable Thresholds: Users can set the overvoltage and undervoltage thresholds according to their specific requirements, offering a high level of customization for different applications.
  • Low Power Consumption: Designed for efficiency, the ICL7665ESA consumes very little power, making it ideal for battery-powered devices and portable equipment.
  • High Accuracy: The device ensures high accuracy in voltage monitoring, providing reliable protection against voltage-related issues.
  • Wide Operating Voltage Range: It operates across a broad voltage range, accommodating various types of circuits and systems.
  • Simple Interface: The ICL7665ESA offers a straightforward interface for ease of integration into existing designs.

Applications

The ICL7665ESA is suitable for a wide array of applications where voltage monitoring is critical. These include:

  • Power Supply Systems
  • Battery Chargers
  • Portable Electronic Devices
  • Automotive Electronics
  • Telecommunications Equipment
  • Industrial Control Systems

Product Specifications

The ICL7665ESA comes in an 8-pin SOIC package, making it compact and easy to incorporate into various designs. It functions over a temperature range of -40°C to +85°C, ensuring reliability under a range of environmental conditions. The device also includes a hysteresis feature to prevent rapid on-off cycling due to noise or transient voltage fluctuations.

With its combination of features, the ICL7665ESA from Maxim Integrated is a robust solution for safeguarding electronic systems from voltage anomalies, contributing to the longevity and stability of your applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8880 $53.2800
140+ $0.7287 $102.0180
215+ $0.7059 $151.7685
295+ $0.6831 $201.5145
380+ $0.6604 $250.9520
510+ $0.5920 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess