ICM7212AMIQH: 4-Digit, LCD Display Driver
The ICM7212AMIQH, from Maxim Integrated, is a versatile and high-performance 4-digit LCD display driver designed to interface with most liquid crystal displays (LCDs). This integrated circuit (IC) is specifically tailored for creating simple, effective numeric displays using minimal power, making it an ideal choice for battery-operated devices and portable applications.
Key Features
- Multi-Digit Display: Drives four multiplexed 7-segment LCD digits along with decimal points, allowing for a wide range of numeric readouts.
- Low Power Consumption: Optimized for low power operations, which is crucial for extending the battery life of handheld devices.
- Integrated Features: Includes automatic blanking control and a backplane driver, simplifying the design and reducing external component count.
- Flexible Interface: Compatible with most microprocessors or microcontrollers, providing ease of integration into existing designs.
- Extended Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.
Applications
The ICM7212AMIQH is ideal for a variety of applications that require numeric displays, such as:
- Portable instruments
- Medical devices
- Handheld meters
- Consumer electronics
- Industrial control panels
Technical Specifications
The device comes in a 28-pin QFN package and is designed to drive LCDs with low multiplex rates. It provides the necessary waveforms to drive a 4-digit, 7-segment common-plane LCD. The IC operates on a single power supply that can range from 2.7V to 5.5V, making it versatile for various power environments.
Quality and Reliability
Maxim Integrated is known for its commitment to quality and reliability, and the ICM7212AMIQH is no exception. It is manufactured to the highest standards to ensure consistent performance and durability across all applications.
For detailed technical specifications, application notes, and support resources, please refer to the official Maxim Integrated product datasheet for the ICM7212AMIQH.