EN
  • EN
  • DE

ICM7217AIQI

Part No ICM7217AIQI
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description 4 DIGIT UP/DOWN COUNTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type 4-Digit Up/Down Counter
Count 9999
Frequency 2MHz
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 200 mA
Temperature Range - Operating -20°C ~ 85°C
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.5x11.5)
Mounting Type Surface Mount
Base Product Number ICM7217
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920793-ICM7217AIQI
Ultra Librarian 3D Model Ultra Librarian ICM7217AIQI CAD Model

Description

Maxim Integrated ICM7217AIQI Product Overview

The ICM7217AIQI from Maxim Integrated is a versatile and highly integrated 4-digit, presettable LED up/down counter that provides a simple yet powerful solution for a wide range of counting applications. This precision counter IC is designed to interface directly with a 7-segment display, making it ideal for use in panel meters, frequency counters, digital clocks, and other devices that require a digital readout.

Featuring a built-in oscillator, multiplexed seven-segment decoder drivers, and an internal time base, the ICM7217AIQI simplifies design and reduces component count. Its user-friendly interface allows for easy configuration, and it can be set up to count up or down depending on the application requirements.

The device's key features include:

  • Highly integrated 4-digit counter with LED display drivers
  • Direct drive for 7-segment common-cathode LED displays
  • Programmable up/down counting modes
  • On-chip oscillator that requires no external components
  • Internal multiplex scan circuitry
  • End-of-count output signal for cascading multiple devices
  • Easy interfacing with both CMOS and TTL logic
  • Storage for a user-defined preset value
  • Hold and test mode functions

The ICM7217AIQI's flexible nature allows for the implementation of a variety of counting functions including frequency counting, time measurement, and event counting. Its robust design ensures reliable operation in industrial environments, making it a suitable choice for high-demand applications.

Available in a 28-pin QFJ (plastic J-leaded chip carrier) package, the ICM7217AIQI is designed for easy integration into a wide range of electronic systems. Its compact form factor and low power consumption make it an excellent choice for portable and battery-powered devices.

Whether you're developing a new product or upgrading an existing system, the ICM7217AIQI from Maxim Integrated provides a dependable and efficient counting solution that will meet the needs of your application with precision and ease.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
NEC
TIMER CIRCUIT
Need more? Email Us
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
NEC
Need more? Email Us
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4828 $61.9312
10+ $12.7038 $127.0380
15+ $12.3077 $184.6155
20+ $11.9104 $238.2080
26+ $11.5130 $299.3380
34+ $10.3222 $350.9548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess