EN
  • EN
  • DE

ICM7218BIQI

Part No ICM7218BIQI
Manufacturer Maxim Integrated
Description 8 Digit LED Display Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1183482-ICM7218BIQI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7218BIQI CAD Model

Description

Maxim Integrated ICM7218BIQI LED Display Driver

The ICM7218BIQI is a versatile and high-performance LED (Light Emitting Diode) display driver designed and manufactured by Maxim Integrated. It is specifically engineered to interface with a microprocessor or microcontroller to control 8-digit, 7-segment, numeric LED displays with minimal hardware and wiring complexity. This integrated circuit (IC) is ideal for applications requiring dynamic numeric output display, such as in instrument panels, control panels, and modern user interfaces.

With its integrated multiplexing circuitry, the ICM7218BIQI can drive displays with up to 8 digits while only needing a single port for interfacing. The device supports both common-cathode and common-anode LED displays, providing flexibility in the choice of display types. Its internal memory stores the digit information, and the multiplexing circuitry automatically refreshes the display, ensuring a steady and clear output without the need for constant CPU intervention.

The ICM7218BIQI operates over a wide voltage range, typically from 4.5V to 5.5V, making it suitable for use in both 5V systems and portable devices. The display intensity can be adjusted through an external resistor, allowing the user to set the appropriate brightness level for various ambient lighting conditions. Additionally, its low power consumption makes it an energy-efficient solution for battery-operated devices.

This driver IC comes in a 28-pin QUIP package, which is known for its small footprint and ease of mounting on printed circuit boards (PCBs). The ICM7218BIQI also features a built-in decode or no-decode mode for hexadecimal or numeric-only display, respectively, offering further versatility. With a maximum clock frequency of 1MHz, it can keep up with rapid data updates, making it suitable for real-time applications.

Overall, the Maxim Integrated ICM7218BIQI LED display driver is a reliable and convenient solution for developers looking to add numeric displays to their projects with minimal complexity and high visibility.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess