EN
  • EN
  • DE

ICM7240IJE

Part No ICM7240IJE
Manufacturer Maxim Integrated
Description Fixed And Programmable Timer/Counters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1183503-ICM7240IJE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7240IJE CAD Model

Description

Maxim Integrated ICM7240IJE: Long-Range Timer

The ICM7240IJE is a highly versatile and reliable long-range timer designed by Maxim Integrated, a brand known for its innovative and high-performance integrated circuits. This precision device is ideal for a variety of applications that require accurate timing operations, ranging from industrial control systems to consumer electronics.

One of the key features of the ICM7240IJE is its ability to operate in a wide range of timing modes. It can be configured as a single or multi-stage timer, providing flexibility for complex timing sequences. Whether you need a one-shot timer or a repeating interval timer, the ICM7240IJE can be programmed to meet your specific requirements.

The timer is capable of handling long-range timing periods, with a maximum time delay of 2^16 - 1 intervals, thus offering a broad time span for your timing needs. This makes it suitable for applications where extended timing durations are critical. Additionally, the high accuracy of the ICM7240IJE ensures that your timing operations are precise and consistent, which is essential for maintaining the reliability of your system or device.

The ICM7240IJE is designed for ease of integration into a variety of circuit configurations. It features a simple interface that allows for straightforward programming and operation. The timer is also equipped with an automatic reset function, which contributes to its ease of use and helps to prevent timing errors.

Built with robustness in mind, the ICM7240IJE operates over a wide temperature range, ensuring reliable performance in even the most demanding environments. Its compact form factor makes it an excellent choice for space-constrained applications. With Maxim Integrated's commitment to quality, you can trust that the ICM7240IJE timer will deliver exceptional performance and durability for your timing applications.

In summary, the ICM7240IJE from Maxim Integrated is a flexible, accurate, and durable long-range timer that can be seamlessly incorporated into various electronic systems. Its broad timing capabilities, ease of use, and reliable operation make it a valuable component for designers and engineers looking to create sophisticated timing solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess