EN
  • EN
  • DE

LM4040AEM3-4.1+T

Part No LM4040AEM3-4.1+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23 / V-Ref Precision 4.096V 15mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 64μVrms
Current - Cathode 73μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779113-LM4040AEM3-4.1+T
Popularity Medium
Supply and Demand Status Limited
Family Name LM4040
Introduction Date August 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LM4040AEM3-4.1+T CAD Model

Description

The Maxim Integrated LM4040AEM3-4.1+T is a precision, two-terminal shunt-mode voltage reference. This high-quality component is designed for a wide array of applications, ranging from data conversion to power management and control systems. With its fixed reverse-breakdown voltage of 4.1 volts, the LM4040AEM3-4.1+T ensures consistent performance and stability across different environments and operational conditions.

Key Features

  • Precision Voltage: The device offers a precise 4.1V output with a tight tolerance, ensuring reliable and consistent voltage reference for critical applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for both industrial and commercial applications.
  • Wide Operating Current Range: The LM4040AEM3-4.1+T operates over a broad current range, providing flexibility in design and application.
  • High Stability: Long-term stability and high reliability are hallmarks of this device, ensuring minimal drift over time and under varying conditions.
  • Compact Package: The SOT-23 package is small and surface-mountable, making it an excellent choice for space-constrained applications.

Applications

  • Data Acquisition Systems
  • Portable Instrumentation
  • Power Supplies
  • Battery-Powered Equipment
  • Industrial Control Systems

The LM4040AEM3-4.1+T is also characterized for automotive applications, ensuring that it meets the rigorous standards required for use in vehicles. Its robust design and high precision make it an ideal choice for providing a stable voltage reference in an automotive environment where conditions can be harsh and variable.

Maxim Integrated's commitment to quality and performance is evident in the LM4040AEM3-4.1+T voltage reference. Whether you're designing a sophisticated industrial system or looking for a reliable component for consumer electronics, this voltage reference offers the precision and durability needed to meet your requirements.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess