EN
  • EN
  • DE

MAX1002CAX+

Part No MAX1002CAX+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 6BIT 60MSPS DUAL 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 6
Sampling Rate 60M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration PGA-ADC
Number of A/D Converters 2
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features PGA, Simultaneous Sampling
Temperature Range - Operating 0°C to 70°C
Case / Package 36-SSOP
Win Source Part Number 002854-MAX1002CAX+
Ultra Librarian 3D Model Ultra Librarian MAX1002CAX+ CAD Model

Description

The MAX1002CAX+ is an advanced high-speed, low-power, 8-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide exceptional performance in a wide range of applications. This ADC features a fully differential analog input structure, which makes it ideal for applications where noise immunity and signal integrity are critical.

Key Features

  • High-Speed Operation: With a conversion rate of up to 250 MSPS (Mega Samples Per Second), the MAX1002CAX+ is well-suited for high-speed signal processing tasks.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC is designed for power efficiency, helping to minimize the power consumption of the overall system.
  • Integrated Sample-and-Hold: The device includes an on-chip sample-and-hold circuit, ensuring accurate sampling of the input signal without the need for external components.
  • Differential Inputs: Differential inputs provide improved noise immunity, making the MAX1002CAX+ ideal for noisy environments and high-precision applications.
  • Single +5V Supply: The ADC operates on a single +5V supply voltage, simplifying power supply design.
  • Small Package: Available in a compact 36-pin SSOP package, the MAX1002CAX+ saves valuable board space.

Applications

The MAX1002CAX+ is versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • Digital Oscilloscopes
  • Communication Systems
  • Radar and Satellite Systems
  • Data Acquisition Systems
  • Instrumentation

Technical Specifications

Parameter Value
Resolution 8 Bits
Max Sampling Rate 250 MSPS
Supply Voltage +5V
Package Type 36-Pin SSOP

For designers and engineers looking for a high-performance ADC solution, the MAX1002CAX+ offers a mix of speed, precision, and efficiency ideal for advanced digital processing needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6297 $59.6673
22+ $5.4401 $119.6822
33+ $5.2703 $173.9199
46+ $5.1005 $234.6230
59+ $4.9295 $290.8405
79+ $4.4202 $349.1958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess