EN
  • EN
  • DE

MAX1005EEE+

Part No MAX1005EEE+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IF Undersampler 16-Pin QSOP / IC UNDERSAMPLER IF 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function IF Undersampler
RF Type PCS, PHS, WLL
Secondary Attributes Parallel Logic Interface
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 785200-MAX1005EEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1005
Introduction Date September 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1005EEE+ CAD Model

Description

MAX1005EEE+ from Maxim Integrated

The MAX1005EEE+ is a state-of-the-art integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance component is tailored to meet the demanding requirements of advanced electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Precision: The MAX1005EEE+ is engineered for accuracy, delivering precise measurements and stable performance, which is vital for critical applications where data integrity is paramount.
  • Low Power Consumption: Maxim Integrated's commitment to energy efficiency is evident in this product, which operates with minimal power draw, thereby extending the battery life of portable devices and reducing the overall energy footprint.
  • Compact Design: The small footprint of the MAX1005EEE+ makes it an ideal choice for space-constrained applications, allowing for more compact and streamlined product designs.
  • Versatility: This component is designed to be versatile and can be used in a variety of applications, including industrial control systems, medical devices, and communication infrastructure.

Technical Specifications

  • Package Type: QSOP-16
  • Operating Temperature Range: Specified performance over the -40°C to +85°C extended temperature range
  • Supply Voltage Range: Typically designed to operate at various voltage levels, making it suitable for diverse applications and systems.

Maxim Integrated's MAX1005EEE+ is a testament to the company's dedication to quality and innovation. Its robust design and high functionality make it a go-to choice for engineers and designers looking to incorporate a reliable component that not only meets but exceeds industry standards. Whether it's for consumer electronics, automotive systems, or any other high-tech application, the MAX1005EEE+ is built to deliver top-notch performance and long-term reliability.

For more information, datasheets, and support resources, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5959 $50.3631
22+ $4.5915 $101.0130
34+ $4.4480 $151.2320
47+ $4.3046 $202.3162
61+ $4.1611 $253.8271
81+ $3.7306 $302.1786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess