The MAX1058BETM is a high-performance, low-power, 10-bit, 4-channel, analog-to-digital converter (ADC) with a serial interface, designed by Maxim Integrated. This versatile component is engineered to provide precise digital conversion of analog signals for a wide range of applications, including industrial control systems, data acquisition, medical devices, and instrumentation.
Key Features
- Resolution: 10-bit ADC offering fine-grain resolution for accurate signal representation.
- Channels: 4 multiplexed channels allow for multiple signal inputs, reducing the need for additional components.
- Conversion Rate: Fast conversion rate ensures timely digital output, suitable for real-time applications.
- Interface: Serial interface facilitates easy integration with microcontrollers and digital systems with minimal wiring.
- Power Efficiency: Low-power consumption makes it ideal for battery-operated devices.
- Package: Available in a compact 48-pin TQFN-EP package, saving valuable board space.
Performance and Applications
The MAX1058BETM boasts a robust design that ensures reliable performance in harsh environments, with a wide operating temperature range. It is equipped with an internal track/hold, which provides consistent performance without the need for external components. The device's high conversion speed paired with its low power consumption makes it an excellent choice for portable and power-sensitive applications.
Its multiplexed channels and serial interface enable it to be a part of complex systems without increasing the footprint significantly. The MAX1058BETM is often used in automated test equipment, robotics, and other systems that require accurate and rapid conversion of multiple analog signals.
Technical Specifications
Parameter
Value
Resolution
10 bits
Number of Channels
4
Conversion Rate
Specified by the datasheet
Interface
Serial
Supply Voltage
Specified by the datasheet
Package
48-pin TQFN-EP
For detailed technical specifications, refer to the MAX1058BETM datasheet provided by Maxim Integrated.