EN
  • EN
  • DE

MAX1062ACUB

Part No MAX1062ACUB
Manufacturer Maxim Integrated
Description 14-Bit, %V, 200ksps ADC with 10μA Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211908-MAX1062ACUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1062ACUB CAD Model

Description

The MAX1062ACUB from Maxim Integrated is a high-performance, 10-bit analog-to-digital converter (ADC) designed to deliver precision and speed in a compact, low-power package. This device is part of a family of ADCs that provide eight channels of data acquisition capability, making it an ideal choice for multi-channel applications in industrial, medical, and communication systems.

Key Features

  • High-Speed Conversion: The MAX1062ACUB offers a conversion rate of up to 300ksps, enabling real-time data acquisition and processing in demanding applications.
  • Multi-Channel Flexibility: With eight single-ended inputs, this ADC allows for versatile signal monitoring and is particularly well-suited for systems that require simultaneous sampling of multiple signals.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a single +5V supply and features a power-down mode to conserve energy when not in active use.
  • Small Footprint: The compact 10-pin µMAX package makes the MAX1062ACUB a space-saving solution for designs where board real estate is at a premium.
  • Integrated Features: The ADC includes an internal track/hold (T/H), voltage reference, and a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, simplifying system design and reducing external component count.
  • Wide Operating Temperature Range: The device is specified for operation from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Applications

The MAX1062ACUB is versatile enough to fit a wide range of applications, including:

  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Control Systems
  • Robotics
  • Battery-Powered Devices

With its robust feature set and multi-channel capability, the MAX1062ACUB from Maxim Integrated stands out as a top choice for designers looking to add precise and efficient data acquisition to their next project.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess