EN
  • EN
  • DE

MAX1092AEEG

Part No MAX1092AEEG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 400ksps, +5V, 8-/4-Channel, 10-Bit ADCs with +2.5V Reference and Parallel Interface | IC ADC 10BIT SAR 24QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 400k
Number of Inputs 2, 4
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Mounting Style SMD
Family Part Number MAX1092
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211921-MAX1092AEEG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1092AEEG CAD Model

Description

Maxim Integrated MAX1092AEEG Analog-to-Digital Converter

The MAX1092AEEG by Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed to provide precise digital representation of analog signals in compact, power-sensitive applications. This ADC is an ideal choice for a wide array of applications, from battery-powered devices to data acquisition systems, due to its exceptional balance of efficiency and accuracy.

One of the standout features of the MAX1092AEEG is its integrated 4-channel multiplexer (MUX), which allows for the selection of multiple analog inputs without the need for additional external components, thus simplifying design and saving board space. The ADC operates from a single +2.7V to +3.6V supply, making it highly suitable for portable applications where power efficiency is crucial.

The MAX1092AEEG offers a maximum sampling rate of 300ksps (kilo-samples per second), providing rapid data acquisition capability. This speed, combined with the 12-bit resolution, ensures that the digital output accurately reflects the input signal with fine detail, enabling high-precision measurements.

The device features a serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, allowing for easy integration into a variety of microcontroller-based systems. This interface facilitates simple and straightforward communication with microprocessors, further enhancing the device's versatility.

Moreover, the MAX1092AEEG includes an internal 2.5V reference, which can be overridden by an external reference if a specific application requires a different reference voltage. This flexibility in reference selection enables users to tailor the ADC performance to their specific needs.

Encapsulated in a compact 16-pin QSOP package, the MAX1092AEEG is designed for space-constrained environments. Its small form factor is particularly beneficial in portable devices, where every millimeter of PCB real estate is valuable.

In conclusion, Maxim Integrated's MAX1092AEEG ADC offers a powerful combination of high-resolution conversion, fast sampling rates, low power consumption, and a small footprint, making it an excellent choice for designers seeking to optimize performance in their digital measurement and control systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess