EN
  • EN
  • DE

MAX11045ETN+

Part No MAX11045ETN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-/6-/8-Channel, 16-Bit, Simultaneous-Sampling ADCs | IC ADC 16BIT SAR 56TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 250k
Number of Inputs 6
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 6
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Mounting Style SMD
Family Part Number MAX11045
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1211927-MAX11045ETN+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11045ETN+ CAD Model

Description

Maxim Integrated MAX11045ETN+ Product Overview

The MAX11045ETN+ from Maxim Integrated is a high-performance, 16-bit, multi-channel, simultaneous-sampling analog-to-digital converter (ADC) that provides exceptional accuracy and speed for a wide range of applications. Designed with precision in mind, this ADC is ideal for applications requiring high data acquisition rates, such as medical imaging, automated test equipment, and industrial process control.

Key Features

  • High-Speed Simultaneous Sampling: The MAX11045ETN+ can sample up to 8 channels simultaneously at a rate of 200ksps (kilo-samples per second), ensuring accurate multi-channel data acquisition with minimal phase delay between channels.
  • 16-Bit Resolution: With its 16-bit resolution, this ADC provides a high degree of precision, making it suitable for applications that require detailed and accurate analog measurements.
  • Integrated Reference: The device includes an internal reference, reducing the need for external components and simplifying the design process.
  • Wide Input Range: The ADC supports a wide analog input range, accommodating various signal amplitudes without the need for additional signal conditioning.
  • Flexible Interface: The MAX11045ETN+ offers a serial peripheral interface (SPI) that allows for easy integration with a variety of microcontrollers and digital systems.
  • Daisy-Chain Capability: Multiple devices can be daisy-chained together for expanded channel capacity, making it scalable for complex multi-channel applications.

Applications

  • Medical Imaging Systems
  • Automated Test Equipment (ATE)
  • Industrial Process Control
  • Data Acquisition Systems
  • Instrumentation

The MAX11045ETN+ is housed in a 56-pin TQFN (Thin Quad Flat No leads) package, offering a compact footprint for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it a versatile choice for both commercial and industrial environments. With its combination of high-speed, precision, and ease of use, the MAX11045ETN+ ADC from Maxim Integrated stands as a top-tier solution for demanding data conversion tasks.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess