EN
  • EN
  • DE

MAX1104EUA+T

Part No MAX1104EUA+T
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description IC CODEC 8BIT 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Use For General
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Dynamic Range, ADCs / DACs (db) Typ 59 / 55
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX1104
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 700929-MAX1104EUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1104EUA+T CAD Model

Description

The MAX1104EUA+T from Maxim Integrated is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) designed to provide precise digital conversion for a wide range of applications. This ADC features a fully differential input, making it ideal for direct connection to sensors and for applications requiring noise immunity and high common-mode rejection.

With its single +5V supply operation, the MAX1104EUA+T offers a dynamic performance with a 73dB signal-to-noise ratio (SNR) and 85dB spurious-free dynamic range (SFDR). This ensures accurate signal acquisition, which is critical for high-precision measurement and control systems. The device also features a 2.2MHz full-power bandwidth, enabling it to handle high-speed signals without compromising accuracy.

The MAX1104EUA+T operates over the extended industrial temperature range, making it suitable for demanding environments. Its small 8-pin µMAX package is space-saving and allows for compact PCB designs. The device also includes a shutdown mode that reduces the supply current to 1µA, significantly conserving power when the ADC is not in active conversion.

This ADC is perfect for a variety of applications, including battery-powered devices, data acquisition systems, medical instruments, and industrial process control. It offers a flexible interface that is compatible with SPI, QSPI™, and MICROWIRE™, which simplifies the integration with microcontrollers and digital signal processors.

Key features of the MAX1104EUA+T include:

  • 14-Bit Resolution
  • Fully Differential Input
  • Single +5V Supply Operation
  • 73dB SNR and 85dB SFDR
  • 2.2MHz Full-Power Bandwidth
  • Extended Industrial Temperature Range
  • 8-Pin µMAX Package
  • Low Power Shutdown Mode
  • Flexible Digital Interface

Overall, the MAX1104EUA+T is an excellent choice for designers looking for a reliable and accurate ADC solution that combines high performance with low power consumption and small form factor. Maxim Integrated's commitment to quality ensures that this product will deliver the precision and durability required for even the most challenging applications.

You May Also Be Interested in

AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess