EN
  • EN
  • DE

MAX11054ECB+

Part No MAX11054ECB+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-/6-/8-Channel, 16-/14-Bit, Simultaneous-Sampling ADCs | IC ADC 14BIT SAR 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Resolution 14
Sampling Rate (Per Second) 250k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 4
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP
Mounting Style SMD
Family Part Number MAX11054
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1211930-MAX11054ECB+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11054ECB+ CAD Model

Description

The MAX11054ECB+ is a high-performance, octal, 16-bit analog-to-digital converter (ADC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This precision ADC is specifically engineered to cater to the demanding requirements of industrial control systems, automated test equipment, and data acquisition systems where high accuracy, reliability, and low power consumption are of paramount importance.

Key Features

  • High-Resolution Conversion: With its 16-bit resolution, the MAX11054ECB+ ensures precise digital representation of analog signals, making it ideal for applications requiring detailed and accurate measurements.
  • Multiple Channels: The device features eight single-ended or four differential input channels, providing flexibility for various signal acquisition configurations.
  • High-Speed Performance: The ADC offers a fast conversion rate, enabling quick data processing and real-time monitoring in time-critical applications.
  • Low Power Operation: Designed for energy-efficient performance, the MAX11054ECB+ operates with a low supply current, making it suitable for battery-powered devices and systems where power conservation is crucial.
  • Integrated Features: It includes an internal reference, a temperature sensor, and a sequencer, which simplifies system design by reducing the need for additional external components.
  • Communication Interface: The device supports a serial peripheral interface (SPI) for easy integration with microcontrollers and digital systems.

Applications

The versatility of the MAX11054ECB+ allows it to be used across a wide range of applications, including:

  • Industrial Control Systems
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Medical Instrumentation
  • Power Management Systems

Package and Reliability

The MAX11054ECB+ comes in a compact, 12mm x 12mm, 64-pin ECB+ package, which is designed to meet the space constraints of modern electronic systems. Maxim Integrated's commitment to quality ensures that this ADC meets stringent reliability standards, providing dependable performance even in harsh industrial environments.

Overall, the MAX11054ECB+ from Maxim Integrated stands out as a top-tier solution for precision data conversion, combining high accuracy, multiple-channel input, and low-power operation in a single device, making it an excellent choice for sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.4894 $94.4894
2+ $91.5361 $183.0722
3+ $88.5839 $265.7517
4+ $85.6305 $342.5220
5+ $76.7729 $383.8645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess