EN
  • EN
  • DE

MAX1109CUB

Part No MAX1109CUB
Manufacturer Maxim Integrated
Description Single-Supply, Low-Power, 2-Channel, Serial 8-Bit ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211932-MAX1109CUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1109CUB CAD Model

Description

The MAX1109CUB from Maxim Integrated is a high-performance, low-power, dual 8-bit analog-to-digital converter (ADC) that offers an exceptional balance between speed and power consumption. Designed for applications that require high-speed data acquisition without sacrificing energy efficiency, this ADC is an ideal choice for battery-powered devices and other power-sensitive applications.

Key Features

  • Dual 8-Bit ADC: The MAX1109CUB features two independent 8-bit ADC channels, enabling simultaneous sampling and conversion of two analog signals.
  • High-Speed Operation: With a conversion time as fast as 1.5µs, this ADC is capable of high-speed data processing, making it suitable for real-time applications.
  • Low Power Consumption: The device operates with a single +2.7V to +5.25V power supply and has a typical operating current of just 1.5mA, which is ideal for portable and battery-operated equipment.
  • Flexible Interface: The MAX1109CUB offers a serial interface that is compatible with SPI, QSPI, and MICROWIRE, allowing for easy integration into a variety of system designs.
  • Small Package: Housed in a compact 10-pin µMAX package, the MAX1109CUB saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility and performance of the MAX1109CUB make it an excellent choice for a range of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Control Systems

Conclusion

Maxim Integrated's MAX1109CUB ADC provides designers with a powerful tool for capturing and converting analog signals in high-speed and power-sensitive applications. Its dual-channel capability, rapid conversion times, low power requirements, and ease of interface make it a highly adaptable component for a wide array of electronic devices. Whether for industrial, medical, or consumer applications, the MAX1109CUB stands out as a reliable and efficient solution for precision analog-to-digital conversion.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,602 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess