EN
  • EN
  • DE

MAX110ACPE+

Part No MAX110ACPE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Single ADC Delta-Sigma 50sps 14-bit Serial 16-Pin PDIP N / IC ADC SERIAL 2CH 14BIT 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 14
Sampling Rate 50
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage ±5V
Voltage - Supply, Digital ±5V
Operating Temperature Range 0°C ~ 70°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 785217-MAX110ACPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX110
Introduction Date November 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX110ACPE+ CAD Model

Description

Maxim Integrated's MAX110ACPE+: High-Precision, Multichannel Analog-to-Digital Converter

The MAX110ACPE+ from Maxim Integrated is a top-tier analog-to-digital converter (ADC) designed for applications requiring high precision and multiple input channels. This device is particularly suitable for industrial control systems, data acquisition systems, and medical instrumentation where accuracy and reliability are paramount.

Key Features

  • Multi-Channel Flexibility: The MAX110ACPE+ features 4 channels of 14-bit analog-to-digital conversion, offering the flexibility needed for complex measurements and monitoring tasks.
  • High Precision: With a 14-bit resolution, this ADC provides high-precision data conversion, ensuring accurate readings and reliable performance in critical applications.
  • Serial Interface: The device includes a serial interface, compatible with SPI, QSPI™, and MICROWIRE™, allowing for easy integration into existing digital systems.
  • Dual-Mode Operation: It operates in both single-ended and differential input modes, giving designers the versatility to choose the configuration that best fits their system requirements.
  • Low Power Consumption: Designed for efficiency, the MAX110ACPE+ operates with low power requirements, making it ideal for portable and battery-powered devices.
  • Extended Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The MAX110ACPE+ is suited for a wide array of applications, including:

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Medical Instrumentation
  • Battery-Powered Devices
  • Portable Instrumentation

Package and Quality

This ADC comes in a 16-pin PDIP package, providing a robust and easy-to-handle component for PCB mounting. Maxim Integrated ensures high standards of quality and reliability, making the MAX110ACPE+ a trusted choice for professional and industrial use.

With its combination of precision, multiple channels, and versatile interfacing options, the MAX110ACPE+ from Maxim Integrated stands out as a high-performance ADC solution for a variety of demanding applications.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess