The MAX11156ETC+ is a high-precision, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide exceptional performance with a compact footprint. This ADC is part of Maxim's MAX11156 series and is ideal for a wide range of applications, including medical instruments, industrial control systems, and data acquisition platforms.
Key Features
- Resolution: 16-bit resolution offers high precision for demanding applications.
- Sampling Rate: Features a maximum sampling rate of 500ksps, enabling the capture of rapidly changing signals.
- Input Range: Bipolar input range of ±5V, ±2.5V, ±1.25V, and ±0.625V, providing flexibility for different signal amplitudes.
- Interface: Offers a SPI-compatible serial interface, facilitating easy integration into most digital systems.
- Power Supply: Operates from a single 2.7V to 3.6V power supply, making it suitable for low-power devices and battery-operated equipment.
- Package: Comes in a compact 12-pin TDFN package, which is highly space-efficient for design-constrained environments.
- Temperature Range: Operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh conditions.
Advanced Features
- External Reference: Supports an external reference voltage, allowing for improved accuracy and flexibility in system design.
- Integrated Features: Includes an internal oscillator, a temperature sensor, and a reference buffer, reducing the need for additional components.
- Daisy-Chain Capability: The device can be daisy-chained with other ADCs for multi-channel applications without requiring additional control lines.
The MAX11156ETC+ is a robust and versatile ADC solution that combines high precision with ease of use. Its advanced features and compact design make it an excellent choice for engineers looking to enhance the performance and efficiency of their systems. Maxim Integrated's commitment to quality ensures that the MAX11156ETC+ will deliver consistent and reliable results for a variety of precision measurement needs.
Note: For detailed specifications, application circuits, and additional information, please refer to the MAX11156ETC+ datasheet provided by Maxim Integrated.