EN
  • EN
  • DE

MAX11163EUB+T

Part No MAX11163EUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Resolution 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.3V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Mounting Style SMD
Family Part Number MAX11163
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 700957-MAX11163EUB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11163EUB+T CAD Model

Description

Maxim Integrated MAX11163EUB+T Analog-to-Digital Converter

The MAX11163EUB+T is a high-precision, 16-bit, serial output Analog-to-Digital Converter (ADC) from Maxim Integrated that offers excellent performance in a compact package. Designed to deliver a perfect blend of performance and power efficiency, this ADC is an ideal solution for a wide variety of data acquisition applications, including medical instrumentation, industrial control systems, and battery-powered devices.

One of the standout features of the MAX11163EUB+T is its small 10-pin µMAX package, which is optimized for space-constrained applications without compromising on functionality. This ADC operates from a single 2.7V to 3.6V power supply and features a low-power consumption of only 1.5mA at the full sampling rate of 300ksps, making it an energy-efficient choice for portable applications.

The device supports a fully differential input range of ±VREF, with an external reference voltage ranging from 2.5V to VDD. This flexibility allows designers to customize the ADC's dynamic range according to specific application needs. Additionally, the MAX11163EUB+T provides excellent dynamic performance with a Signal-to-Noise Ratio (SNR) of 91.5dB and Total Harmonic Distortion (THD) of -105dB, ensuring accurate and reliable data conversion.

Communication with the MAX11163EUB+T is achieved through an industry-standard SPI-compatible serial interface, which can be operated in either traditional 4-wire or reduced 3-wire mode. This versatility enables easy integration with most microcontrollers and digital systems. The ADC also features an internal conversion clock, which simplifies the design by eliminating the need for an external clock source.

For enhanced data integrity, the MAX11163EUB+T incorporates a built-in cyclic redundancy check (CRC) that can be used to verify the integrity of the serial interface data. Additionally, the device includes a full shutdown mode that reduces the current consumption to just 0.5µA, further extending battery life in portable applications.

Overall, the Maxim Integrated MAX11163EUB+T ADC offers a high-performance, low-power data conversion solution that is well-suited for a variety of demanding applications where space and power efficiency are critical.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2263 $55.3578
14+ $7.5703 $105.9842
21+ $7.3337 $154.0077
29+ $7.0972 $205.8188
37+ $6.8606 $253.8422
49+ $6.1509 $301.3941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess