EN
  • EN
  • DE

MAX111ACWE

Part No MAX111ACWE
Manufacturer Maxim Integrated
Description Low-Cost, 2-Channel, ±14-Bit Serial ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211945-MAX111ACWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX111ACWE CAD Model

Description

The MAX111ACWE from Maxim Integrated is a high-performance, low-power, serial 8-bit analog-to-digital converter (ADC) designed to deliver precision and efficiency for a broad range of applications. This compact and reliable ADC component offers a versatile solution for data acquisition systems, industrial control, instrumentation, and medical devices that require accurate analog to digital conversion.

Key Features

  • High-Speed Conversion: The MAX111ACWE operates at a conversion time as fast as 1.1µs, enabling rapid data processing and real-time system response.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this ADC offers a typical operating current of just 350µA, making it ideal for battery-operated devices.
  • Wide Supply Voltage Range: The device supports a supply voltage range of 4.5V to 5.5V, providing flexibility in various power environments.
  • Flexible Interface: It features a 3-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with most microcontrollers.
  • On-Chip Track/Hold: The on-chip track/hold function ensures accurate sampling of input signals, eliminating the need for external components.
  • Differential Inputs: Differential input capability enhances noise immunity and allows for the measurement of small signal variations in the presence of a common-mode voltage.

Applications

  • Data Acquisition Systems
  • Industrial Controls
  • Instrumentation
  • Medical Devices
  • Portable Battery-Powered Equipment

The MAX111ACWE is available in a 16-pin wide SO package, ensuring ease of PCB layout and assembly. With its combination of speed, precision, and low power consumption, the MAX111ACWE ADC from Maxim Integrated stands out as a top choice for designers looking to enhance the performance of their digital systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess