EN
  • EN
  • DE

MAX1139EEE

Part No MAX1139EEE
Manufacturer Maxim Integrated
Description 2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/12-Channel, 2-Wire Serial 10-Bit ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211955-MAX1139EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1139EEE CAD Model

Description

MAX1139EEE from Maxim Integrated

The MAX1139EEE is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise voltage measurements and an efficient data acquisition solution in a compact package. This versatile ADC is ideal for a wide range of applications, from industrial control systems to medical devices, where accurate and reliable data conversion is critical.

Key Features:

  • High Resolution: The 16-bit resolution ensures fine detail in the conversion process, enabling the detection of small signal variations.
  • Multi-Channel: It features a multiplexed 8-channel single-ended input or 4-channel differential input, providing flexibility for various signal sources.
  • High-Speed Interface: With a fast serial interface compatible with SPI, QSPI, and MICROWIRE protocols, the MAX1139EEE ensures quick data transfer rates.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a single +2.7V to +3.6V supply, minimizing power requirements.
  • Internal Reference: The device includes an internal reference, reducing the need for external components and simplifying system design.
  • Small Package: The MAX1139EEE comes in a space-saving 16-pin QSOP package, making it suitable for compact PCB layouts.

Applications:

  • Industrial Automation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Monitoring Devices
  • Battery-Powered Devices

The MAX1139EEE is a testament to Maxim Integrated's commitment to developing high-quality integrated circuits that meet the stringent requirements of modern electronics. Its combination of performance, versatility, and power efficiency makes it an excellent choice for designers looking to optimize their systems for accuracy and reliability.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8970 $55.5880
9+ $11.4026 $102.6234
14+ $11.0463 $154.6482
19+ $10.6900 $203.1100
25+ $10.3336 $258.3400
33+ $9.2647 $305.7351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess