EN
  • EN
  • DE

MAX117CAI+T

Part No MAX117CAI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 400KSPS 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 400k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Features Selectable Address
Temperature Range - Operating 0°C to 70°C
Case / Package 28-SSOP
Win Source Part Number 108663-MAX117CAI+T
Ultra Librarian 3D Model Ultra Librarian MAX117CAI+T CAD Model

Description

Maxim Integrated MAX117CAI+T Analog-to-Digital Converter

The MAX117CAI+T from Maxim Integrated is a high-performance, low-power, 8-channel analog-to-digital converter (ADC) that offers a perfect blend of precision and flexibility, making it an ideal choice for a broad range of applications. This device is part of the MAX117 family of ADCs that are renowned for their reliability and accuracy in converting analog signals into digital data.

With a resolution of 12-bits, the MAX117CAI+T ensures that digital representations of analog inputs are detailed and precise, allowing for fine distinctions in measurements. This level of resolution is particularly beneficial in systems where accuracy is paramount, such as in medical instrumentation, industrial process control, and data acquisition systems.

One of the standout features of the MAX117CAI+T is its 8 multiplexed input channels. This allows users to connect multiple sensors or signals to a single ADC, reducing the complexity of the system design and saving on board space. The flexibility of having multiple channels makes this ADC versatile for multi-sensor systems or for applications that require monitoring of various signal types.

Operating from a single +5V supply, the MAX117CAI+T is designed for low-power consumption, which is crucial for battery-powered and portable devices. It also features an internal 4.096V reference, which eliminates the need for external components and simplifies the design process. Additionally, the device has an auto-shutdown feature that further reduces power consumption when the ADC is not in active conversion mode.

The MAX117CAI+T communicates via a standard SPI-compatible serial interface, which ensures easy integration with most microcontrollers and digital systems. This digital interface allows for high-speed data transfer, making it suitable for real-time applications where timely data processing is critical.

Available in a compact 28-pin SSOP package, the MAX117CAI+T is designed to withstand industrial temperature ranges from -40°C to +85°C, ensuring reliable performance under harsh environmental conditions. This robustness, combined with its advanced features, makes the MAX117CAI+T a highly adaptable solution for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess