The Maxim Integrated DS1955B-PB1 is a cutting-edge cryptographic iButton designed to provide secure authentication and data storage solutions for a variety of applications. This compact, durable device utilizes advanced 1-Wire protocol to enable communication with a host system through a single data line plus ground reference, making it an ideal choice for applications where minimal wiring is a necessity.
At the heart of the DS1955B-PB1 lies a powerful 1024-bit EEPROM memory storage, which can be partitioned into smaller sections to store sensitive data such as encryption keys, digital certificates, or other critical information. This memory is protected by a series of robust security features, including a unique 64-bit registration number that ensures each iButton is distinct and a write-protection mechanism to prevent unauthorized data modification.
The device's cryptographic engine supports the secure hashing algorithm SHA-1, providing a strong foundation for challenge-and-response authentication schemes. This capability is essential for preventing unauthorized access and ensuring that only authorized devices and users can communicate with the system. Moreover, the DS1955B-PB1's tamper-resistant stainless steel enclosure ensures the physical security of the device, making it suitable for use in harsh environments where durability is a concern.
With its wide operating temperature range, the DS1955B-PB1 is versatile enough to function in extreme conditions, from industrial settings to outdoor applications. Its small form factor and simple interface make it easy to integrate into existing systems or to use as a standalone security component.
The Maxim Integrated DS1955B-PB1 is a reliable and secure solution for anyone looking to enhance the security and integrity of their digital systems. Whether for access control, asset management, or secure data storage, this cryptographic iButton is engineered to meet the needs of the most demanding applications.