EN
  • EN
  • DE

MAX1183ECM

Part No MAX1183ECM
Manufacturer Maxim Integrated
Catalog Misc Products
Description Dual 10-Bit, 40Msps, +3V, Low-Power ADC with Internal Reference and Parallel Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829598-MAX1183ECM
Ultra Librarian 3D Model Ultra Librarian MAX1183ECM CAD Model

Description

MAX1183ECM: High-Speed, Low-Power, Serial Output 10-Bit ADC

The MAX1183ECM from Maxim Integrated is a state-of-the-art 10-bit analog-to-digital converter (ADC) designed to deliver high-performance conversion at a remarkably fast sampling rate. This ADC is an excellent solution for applications requiring high speed and low power consumption, such as portable instrumentation, medical devices, imaging systems, and communication platforms.

Featuring a dual-track-and-hold input structure, the MAX1183ECM can achieve a high sampling rate of up to 60Msps, ensuring accurate and rapid data acquisition. This dual architecture allows simultaneous sampling of two channels, which is particularly advantageous for interleaved or multiphase systems. The ADC operates from a single 3.0V to 3.6V supply, minimizing power requirements and making it suitable for battery-operated devices.

The MAX1183ECM boasts an internal 2.5V reference, but it also provides flexibility by allowing an external reference to be used, giving designers control over the full-scale range of the conversion. Its low-voltage differential signaling (LVDS) serial interface not only reduces the number of necessary I/O lines but also minimizes digital noise coupling, thus preserving signal integrity.

The device comes in a compact 48-pin LQFP (low-profile quad flat package), which is ideal for space-constrained applications. With its built-in features, such as a track/hold (T/H) amplifier, on-chip clock oscillator, and an overrange indicator, the MAX1183ECM simplifies system design and helps reduce external component count.

Key features of the MAX1183ECM include:

  • 10-Bit Resolution
  • Up to 60Msps Sampling Rate
  • Dual-Channel Simultaneous Sampling
  • Single 3.0V to 3.6V Supply Operation
  • Internal 2.5V Reference and External Reference Option
  • LVDS Serial Interface
  • Compact 48-Pin LQFP Package

With its combination of high speed, low power, and serial output, the MAX1183ECM is an ideal ADC choice for designers looking to optimize their system's performance while maintaining stringent power and space requirements.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess