EN
  • EN
  • DE

MAX12238ETX

Part No MAX12238ETX
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701063-MAX12238ETX
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX12238ETX CAD Model

Description

Maxim Integrated's MAX12238ETX: Precision ADC with Internal Reference

The MAX12238ETX from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) designed to provide precise voltage measurement in a compact package. This ADC is part of Maxim's renowned data converter portfolio, which is known for its reliability and accuracy in critical applications.

One of the standout features of the MAX12238ETX is its integrated internal reference, which simplifies the design by eliminating the need for external reference components. This not only saves board space but also enhances the overall stability and accuracy of the system. With a 12-bit resolution, the MAX12238ETX ensures fine detail in the analog signal conversion process, making it ideal for precision measurement applications.

The device operates over a wide single-supply voltage range of 2.7V to 3.6V, which allows for flexible integration into various system designs. Additionally, it boasts a low power consumption, making it well-suited for battery-powered devices and energy-sensitive applications.

The MAX12238ETX features an SPI-compatible serial interface, enabling easy communication with microcontrollers and digital systems. This digital interface provides fast data transfer rates, which is crucial for systems requiring quick response times and high-throughput data acquisition.

Designed for robust performance, the MAX12238ETX is specified for operation over the extended industrial temperature range (-40°C to +85°C). Its small 36-pin TQFN-EP package is optimized for space-constrained applications, such as portable medical devices, industrial control systems, and precision sensor interfaces.

In summary, Maxim Integrated's MAX12238ETX ADC is an excellent choice for designers looking for a high-precision, easy-to-integrate solution for their data acquisition needs. With its internal reference, low power consumption, and compact form factor, this ADC provides a reliable and efficient path for converting analog signals into digital data.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess