EN
  • EN
  • DE

MAX5025EUT+T

Part No MAX5025EUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.26A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 4.5V
Maximum Output Voltage 36V
Output Current 260mA (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 021833-MAX5025EUT+T
Ultra Librarian 3D Model Ultra Librarian MAX5025EUT+T CAD Model

Description

Maxim Integrated MAX5025EUT+T Voltage Regulator

The Maxim Integrated MAX5025EUT+T is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a continuous output current of up to 50mA. This versatile regulator is ideal for portable and space-constrained applications due to its compact SOT-23 package and excellent power efficiency. With a wide input voltage range from 2.7V to 11V, it can accommodate a variety of power sources, making it suitable for a broad range of electronic devices.

The MAX5025EUT+T offers a fixed output voltage of 5V, providing a stable and reliable power supply for circuits that require precise voltage regulation. The device boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is critical for battery-powered applications where maximizing battery life is a priority.

Incorporating advanced features such as thermal shutdown protection and short-circuit protection, the MAX5025EUT+T safeguards your electronic components from potential damage caused by abnormal operating conditions. Additionally, the regulator's low quiescent current contributes to its overall power efficiency, reducing the power consumption of the system when in standby mode.

The MAX5025EUT+T is also characterized by its low output noise, which makes it an excellent choice for noise-sensitive applications such as audio and RF circuits. The device's fast transient response ensures stable performance in the face of rapid changes in load, which is essential for maintaining the integrity of sensitive electronic systems.

For design flexibility, the MAX5025EUT+T is offered in a tape and reel format (denoted by the "+T" suffix), which facilitates automated assembly processes for high-volume production. As part of Maxim Integrated's commitment to quality, this voltage regulator is designed to meet the stringent requirements of the industrial temperature range, operating reliably from -40°C to +85°C.

In summary, the Maxim Integrated MAX5025EUT+T is a robust and efficient solution for applications requiring a fixed 5V output with minimal power loss, excellent thermal performance, and high reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,840 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess