EN
  • EN
  • DE

MAX1270ACNG+

Part No MAX1270ACNG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 100ksps 12-bit Serial 24-Pin PDIP N / IC ADC 12BIT MULTIRANGE 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 110k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 785273-MAX1270ACNG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1270
Introduction Date March 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1270ACNG+ CAD Model

Description

Maxim Integrated's MAX1270ACNG+ Multi-Channel ADC

The MAX1270ACNG+ from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) that is designed to offer precision data conversion across multiple channels. With its 8-channel single-ended or 4-channel differential input capability, this versatile ADC is ideal for a wide range of applications in industrial control systems, data acquisition systems, and medical instrumentation where accurate and reliable data conversion is crucial.

This ADC operates with a supply voltage range of +4.75V to +5.25V, making it compatible with a variety of digital systems. The device features a maximum sampling rate of 108ksps, providing a balance between high-speed performance and low power consumption. The MAX1270ACNG+ boasts a ±1 LSB Differential Nonlinearity (DNL) and ±1 LSB Integral Nonlinearity (INL), ensuring precise and consistent readings across the entire input range.

The device comes in a 24-pin DIP (Dual In-line Package) form factor, making it easy to integrate into existing designs without the need for significant board layout changes. The MAX1270ACNG+ also provides a flexible interface, with both serial and parallel options available, allowing for easy connectivity with microcontrollers, DSPs, or other digital systems.

One of the standout features of the MAX1270ACNG+ is its internal 4.096V reference voltage, which simplifies the design process by eliminating the need for external precision reference components. This integrated reference ensures stable performance over temperature and supply variations, contributing to the ADC's overall reliability and accuracy.

Furthermore, the MAX1270ACNG+ includes a power-down mode that reduces power consumption to just 10µA, making it an excellent choice for battery-powered or energy-conscious applications. The device also features overvoltage protection up to ±17V at the analog inputs, providing an additional layer of security for the ADC and the overall system.

In summary, the MAX1270ACNG+ from Maxim Integrated is a robust and precise multi-channel ADC that offers excellent performance for a variety of demanding applications. Its combination of high-speed data conversion, multiple input channels, and integrated features make it a valuable component for any precision data acquisition task.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.1369 $53.1369
3+ $43.5995 $130.7985
4+ $42.2370 $168.9480
5+ $40.8745 $204.3725
7+ $39.5121 $276.5847
9+ $35.4246 $318.8214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess