EN
  • EN
  • DE

ADS7138IRTER

Part No ADS7138IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16WQFN / 12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) -
Number of Inputs 8
Input Type Single Ended
Data Interface I²C
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.35V ~ 5.5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Features Internal Oscillator
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting Type Surface Mount
Base Product Number ADS7138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352651-ADS7138IRTER
Ultra Librarian 3D Model Ultra Librarian ADS7138IRTER CAD Model

Description

Introducing the ADS7138IRTER from Texas Instruments

The ADS7138IRTER is a state-of-the-art, 12-bit, octal-channel, analog-to-digital converter (ADC) engineered by Texas Instruments to deliver precision and efficiency in a compact form factor. This high-performance component is designed to cater to a broad range of applications, including industrial automation, process control, and monitoring systems. With its advanced features and robust design, the ADS7138IRTER is an ideal choice for professionals seeking reliable data acquisition solutions.

Key Features and Benefits

  • High Resolution: The ADS7138IRTER offers a 12-bit resolution, ensuring accurate and detailed conversion of analog signals to digital data, which is crucial for precision-dependent applications.
  • Multiple Channels: With eight input channels, this device provides the flexibility to monitor various sensors simultaneously, making it an excellent choice for systems that require multi-point data collection.
  • High-Speed Operation: The ADC operates at a high speed, with a conversion rate that allows for real-time data processing, which is essential for time-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS7138IRTER minimizes energy usage, making it suitable for battery-powered or energy-conscious designs.
  • Integrated Features: The device includes an internal voltage reference and an oscillator, reducing the need for external components and simplifying the overall design process.
  • Robust Interface: It supports I2C, SPI, and UART interfaces, offering designers the flexibility to choose the best communication protocol for their specific application requirements.
  • Compact Package: The ADS7138IRTER is available in a small WQFN-16 package, allowing for high-density board layouts and saving valuable space in tight designs.

Applications

The versatility of the ADS7138IRTER makes it an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Battery monitoring
  • Temperature control and monitoring

With its blend of performance, precision, and integration, the ADS7138IRTER from Texas Instruments stands out as a superior ADC solution for engineers and designers looking to enhance their systems with reliable and efficient data conversion capabilities.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4539 $54.5390
23+ $4.4750 $102.9250
35+ $4.3352 $151.7320
48+ $4.1953 $201.3744
62+ $4.0555 $251.4410
83+ $3.6359 $301.7797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,380 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess