EN
  • EN
  • DE

MAX128BEAI

Part No MAX128BEAI
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Multirange, +5V, 12-Bit DAS with 2-Wire Serial Interface | IC DAS 12BIT 8K 28SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 8k
Data Interface Serial
Voltage Supply Source Single Supply
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX128
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212060-MAX128BEAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX128BEAI CAD Model

Description

The MAX128BEAI is a precision, high-performance 12-bit analog-to-digital converter (ADC) from Maxim Integrated. Designed with versatility in mind, this component is ideal for applications that require accurate and reliable digital representations of analog signals. The MAX128BEAI comes in a compact 28-pin SSOP package, making it suitable for space-constrained applications.

Key Features

  • Resolution: The device offers a 12-bit resolution, ensuring fine detail in the analog-to-digital conversion process.
  • Channels: It features 8 channels with a multiplexer (MUX) that can handle single-ended or differential inputs, providing flexibility for various signal configurations.
  • Sampling Rate: With a maximum sampling rate of 133ksps, the MAX128BEAI is capable of handling high-speed signal processing tasks.
  • Interface: The ADC communicates through a Serial Peripheral Interface (SPI), which is compatible with most microcontrollers and digital systems.
  • Power Supply: It operates on a single +5V power supply, minimizing power requirements and simplifying system design.
  • Low Power Consumption: The device features a power-down mode, significantly reducing power consumption when not in active use.

Applications

The MAX128BEAI is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Industrial control and automation
  • Medical instruments
  • Robotics
  • Battery-powered devices

Performance and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX128BEAI is no exception. It is designed to perform consistently across various temperatures and operating conditions. The ADC's precision and accuracy make it a trusted choice for critical applications where data integrity is paramount.

Conclusion

Whether you're designing a sophisticated medical device or an industrial control system, the MAX128BEAI from Maxim Integrated offers the precision, flexibility, and reliability you need. It is a testament to Maxim's expertise in ADC technology and its dedication to supporting the needs of advanced digital systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.8659 $83.5977
6+ $22.8644 $137.1864
8+ $22.1499 $177.1992
11+ $21.4353 $235.7883
14+ $20.7209 $290.0926
19+ $18.5773 $352.9687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess