EN
  • EN
  • DE
Part No 5561
Manufacturer Molex, LLC
Catalog Cable and Cord Grips
Description Cable Glands, Strain Reliefs & C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable and Cord Grips
Mfr Molex, LLC
Series *
Package Bulk
HTSUS 3926.90.9985
Standard Package 3 pcs
Win Source Part Number 1380939-5561
Ultra Librarian 3D Model Ultra Librarian 5561 CAD Model

Description

The Cable and Cord Grip is an essential component for managing cables and wires in various applications.

  • Part Status: Active
  • Type: -
  • Features: -
  • Material: -
  • Color: -
  • For Use With/Related Products: -

You May Also Be Interested in

Amphenol Sine Systems Corp
CABLE GRIP RA 9-14.5MM 15/16-20
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP RA 6-10.5MM 11/16-24
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG48 Black
Need more? Email Us
Bulgin
CABLE GLAND 7-15MM SILICONE
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Brass, Nickel Plated PG13.5 Silver
Need more? Email Us
TE Connectivity
Circular Metric Conn METRIC EMC
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 5-8.5MM 9/16-24 ZINC
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 14-16.99MM ZINC
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRP 6-10.5MM 11/16-24 ZINC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess