EN
  • EN
  • DE

MAX12931BASA+

Part No MAX12931BASA+
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 2CH GP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 49 Weeks
Features General Purpose Digital Isolator 3750Vrms 2 Channel 25Mbps 50kV/µs (Typ) CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX12931
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881031-MAX12931BASA+
Ultra Librarian 3D Model Ultra Librarian MAX12931BASA+ CAD Model

Description

Maxim Integrated MAX12931BASA+ Digital Isolator

The MAX12931BASA+ from Maxim Integrated is a state-of-the-art digital isolator designed to provide robust communication and signal integrity in harsh industrial environments. This compact and efficient component is an essential solution for applications requiring galvanic isolation between low-voltage digital signal domains.

Featuring Maxim Integrated's proprietary process technology, the MAX12931BASA+ offers six channels of isolation with an isolation rating of up to 3.75kV RMS for 60 seconds. This high level of isolation ensures that sensitive electronics are protected from high voltage spikes and common-mode transients, making it an ideal choice for systems such as medical devices, industrial control systems, and battery management systems.

The device operates with a wide supply voltage range from 2.7V to 5.5V, allowing for flexible integration into various circuit designs. Additionally, the MAX12931BASA+ supports data rates up to 100Mbps, ensuring fast and reliable data transfer which is critical for real-time control and monitoring applications.

One of the key features of the MAX12931BASA+ is its low power consumption, which minimizes heat generation and improves the overall efficiency of the system. The device also includes an integrated DC-DC converter, which simplifies the power supply design and reduces the need for additional external components.

The MAX12931BASA+ comes in a compact 8-SOIC package, making it suitable for space-constrained applications. Its robust design ensures it can operate in a temperature range of -40°C to +125°C, providing reliable performance across a broad spectrum of operating conditions.

In summary, the MAX12931BASA+ from Maxim Integrated is an advanced digital isolator that offers superior isolation capabilities, high-speed data transfer, low power consumption, and a compact form factor. Its robustness and versatility make it an excellent choice for engineers looking to enhance the safety and reliability of their electronic designs.

For designers and engineers seeking a reliable isolation solution, the Maxim Integrated MAX12931BASA+ represents a blend of performance, efficiency, and compactness, ensuring seamless integration into a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0365 $50.9125
53+ $1.9076 $101.1028
82+ $1.8432 $151.1424
117+ $1.7143 $200.5731
152+ $1.6498 $250.7696
190+ $1.5854 $301.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess