EN
  • EN
  • DE

STPS2L40ZFY

Part No STPS2L40ZFY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 2A SOD123F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Schottky 40 V 2A Surface Mount SOD-123F
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123F
Case / Package SOD-123F
Family Name STPS2L40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-17155-6, 497-17155-1, 497-17155-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898364-STPS2L40ZFY
Ultra Librarian 3D Model Ultra Librarian STPS2L40ZFY CAD Model

Description

STPS2L40ZFY - Schottky Rectifier from STMicroelectronics

The STPS2L40ZFY is a robust and efficient Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance rectifier is specifically engineered to meet the demands of modern electronic applications, offering a combination of low forward voltage drop and high surge current capability.

Key Features

  • Average Forward Current: The STPS2L40ZFY is capable of handling an average forward current of up to 2 A, making it suitable for a range of power management applications.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (VRRM) of 40 V, this component can efficiently manage voltage spikes and surges, ensuring reliability in challenging conditions.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of this Schottky rectifier enhances system efficiency by reducing power losses during operation.
  • High Surge Current Capability: It offers excellent surge current capabilities, which is essential for protecting circuits against sudden transient overcurrents.
  • Power Loss Reduction: Designed to minimize power losses, the STPS2L40ZFY is ideal for high-frequency inverters, DC/DC converters, and freewheeling diodes in switching power supplies.
  • Package: Available in a P2FLAT package, it is optimized for reduced space and low profile applications, providing a compact solution without compromising performance.

Applications

The STPS2L40ZFY is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Adapters and on-board DC/DC converters
  • Lighting systems
  • Automotive applications
  • Reverse polarity protection circuits
  • High-frequency rectification circuits

With its combination of efficiency, reliability, and compact packaging, the STPS2L40ZFY Schottky rectifier from STMicroelectronics is an excellent choice for designers looking to enhance their power management systems. Its ability to handle high surge currents while maintaining low power losses makes it a valuable component in any power-sensitive electronic application.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1064 $57.9880
1,325+ $0.0873 $115.6725
2,050+ $0.0847 $173.6350
2,825+ $0.0819 $231.3675
3,650+ $0.0792 $289.0800
4,890+ $0.0709 $346.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,945 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess